location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:J5500W78DBIT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:36:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black, Red 280 W
  • - Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics P530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red :
The long product name of Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1225v5 (8M Cache, 3.3 GHz), 4 GB DDR4, 1TB 7200 rpm, Intel HD Graphics 530, DVD Super Multi, LAN, 8x USB 3.0, 2x DisplayPort, DVI, LGA 1151, 50/60 Hz, 100 - 240 V, 9kg
More>>>
Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red:
The official description of Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a powerful yet small workstation, Fujitsu's CELSIUS J550 is the ideal choice for entry-level 3D, CAD, financial applications as well as the healthcare industry. Thanks to its innovative 10 liter design, the CELSIUS J550 small form factor workstation is the first to support standard, full-height graphics cards.

Short summary description Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red:
This short summary of the Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS J550, 3.3 GHz, Intel® Xeon® E3 v5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red:
This is an auto-generated long summary of Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red based on the first three specs of the first five spec groups.

Fujitsu CELSIUS J550. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation. Product colour: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1225V5
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Motherboard chipset
Intel® C236
Audio system
HD
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor
BIOS type
AMI
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Pre-installed software
Workplace Protect, Adobe Reader, Microsoft Office
Trial software
McAfee Multi Access Security
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88168
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
332 mm
Depth *
338 mm
Height *
89 mm
Weight *
9 kg
Package width
467 mm
Package depth
265 mm
Package height
540 mm
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Number of displays supported
3
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:53
Uk has collected 3 expert reviews for Fujitsu CELSIUS J550 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Workstation Black, Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
develop3d.com
Updated:
2017-05-15 01:21:49
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first.But for designers seeking a compact desktop with almost no compromises, the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation, but blows the competition out of the water when it comes to 3D graphics.By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all: the perform...
0%
aecmag.com
Updated:
2017-05-18 01:49:51
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first. But for designers seeking a compact desktop with almost no compromises the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation but it certainly blows the competition out of the water when it comes to 3D graphics. By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all...
0%