location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Focus QZERTY Italian Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Focus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007979 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063600
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Focus QZERTY Italian Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QZERTY Italian
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium-Ion (Li-Ion)
  • - Brand compatibility: Apple
  • - Black
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech Focus QZERTY Italian Bluetooth Black :
The long product name of Logitech Focus QZERTY Italian Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Focus Case with integrated Bluetooth keyboard for iPad Mini 4
More>>>
Logitech Focus QZERTY Italian Bluetooth Black:
The official description of Logitech Focus QZERTY Italian Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks like an iPad, feels like a laptop
Turn your iPad into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

Designed for optimal typing
iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Smart power management

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Lightweight, but serious about protection
Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Easy typing, convenient viewing
It’s a keyboard case when you need to type and a viewing stand when you don’t.

Typing mode sets ideal viewing angle for both typing and screen interaction.

Lay-flat reading mode automatically turns keyboard off.

Short summary description Logitech Focus QZERTY Italian Bluetooth Black:
This short summary of the Logitech Focus QZERTY Italian Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Focus, QZERTY, Italian, Apple, iPad mini 4, Black, Polycarbonate (PC)

Long summary description Logitech Focus QZERTY Italian Bluetooth Black:
This is an auto-generated long summary of Logitech Focus QZERTY Italian Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Focus. Keyboard layout: QZERTY, Keyboard language: Italian. Brand compatibility: Apple, Compatibility: iPad mini 4, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Width: 145 mm, Depth: 208 mm, Height: 18.2 mm

Keyboard
Keyboard layout *
QZERTY
Keyboard language *
Italian
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad mini 4
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Housing material
Polycarbonate (PC)
Protection features
Water resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery lifetime
0.5 year(s)
Auto power off
Yes
Weight & dimensions
Width
145 mm
Depth
208 mm
Height
18.2 mm
Weight
277 g
Packaging data
Package width
29 mm
Packaging data
Package depth
174 mm
Package height
219.5 mm
Package volume
1108 cm³
Package weight
520 g
Packaging content
Cables included
USB
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Products per shipping (inner) case
4 pc(s)
Shipping (inner) case width
12.3 cm
Shipping (inner) case length
18 cm
Shipping (inner) case height
12.3 cm
Shipping (inner) case gross weight
2.2 kg
Products per master (outer) case
8 pc(s)
Master (outer) case width
189 mm
Master (outer) case length
255 mm
Master (outer) case height
248 mm
Master (outer) case gross weight
4.5 kg
Master (outer) case volume
12000 cm³
Products per pallet
1088 pc(s)
Products per intermodal container (20ft)
19720 pc(s)
Products per intermodal container (40ft)
40744 pc(s)
Products per intermodal container (40ft, HC)
45256 pc(s)
Brand Image Product code Product Stock Price from
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006707 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Create QZERTY Italian Smart Connector Black Logitech Create QZERTY Italian Smart Connector Black
(show image)
920-008135 Create 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QZERTY Italian Smart Connector Black Logitech CREATE QZERTY Italian Smart Connector Black
(show image)
920-007828 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QZERTY Italian Bluetooth Black Logitech Type+ QZERTY Italian Bluetooth Black
(show image)
920-006585 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QZERTY Italian Bluetooth Black Logitech Type+ QZERTY Italian Bluetooth Black
(show image)
920-006544 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type - S QZERTY Italian Bluetooth Black Logitech Type - S QZERTY Italian Bluetooth Black
(show image)
920-006407 Type - S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)