location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Create
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007792 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206062160
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY Danish, Finnish, Norwegian, Swedish
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Black, Grey
Warranty: 2 years
Long product name Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey :
The long product name of Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CREATE - Apple iPad Pro 12.6", 725g, PAN NORDIC
More>>>
Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey:
The official description of Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart Connector
Smart Connector means there is no need for Bluetooth® pairing or charging. Just set your iPad Pro into a typing position and go. Smart Connector pairs your keyboard and iPad Pro instantly and securely. CREATE also gets its power via the Smart Connector, so you never have to charge the keyboard.

Our best keyboard for iPad. Ever
iPad typing never felt so good. With a truly full-size backlit keyboard CREATE lets you take advantage of the expansive iPad Pro workspace. A special row of dedicated iOS shortcuts puts the power of iOS at your fingertips without ever leaving the keyboard. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click.

Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. Custom-sculpted curves and precision-formed anodized aluminum provide structural integrity to protect your iPad Pro on the inside. On the outside, tightly woven premium fabric resists bumps, scratches, and spills.

Typing and viewing modes
Two different angles make the most of the big, beautiful iPad Pro screen whether you're writing your novel, watching videos, playing games, or using Apple Pencil to take notes.

Auto wake, auto sleep
Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Short summary description Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey:
This short summary of the Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Create, QWERTY, Danish, Finnish, Norwegian, Swedish, 1.9 cm, 1.5 mm, Apple, iPad Pro 12.9"

Long summary description Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey:
This is an auto-generated long summary of Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey based on the first three specs of the first five spec groups.

Logitech Create. Keyboard layout: QWERTY, Keyboard language: Danish, Finnish, Norwegian, Swedish, Key pitch: 1.9 cm. Brand compatibility: Apple, Compatibility: iPad Pro 12.9", Product colour: Black, Grey. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Danish, Finnish, Norwegian, Swedish
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Key pitch
1.9 cm
Key travel distance
1.5 mm
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 12.9"
Product colour *
Black, Grey
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Protection features
Scratch resistant
Certification
MFI
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
230 mm
Depth
19.9 mm
Height
315 mm
Weight
725 g
Packaging data
Package width
30 mm
Package depth
242.5 mm
Package height
323.5 mm
Package weight
1.44 kg
Packaging content
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060621620
Shipping (inner) case width
12.2 cm
Shipping (inner) case length
24.8 cm
Shipping (inner) case height
33.4 cm
Shipping (inner) case gross weight
4.78 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060621613
Master (outer) case width
132 mm
Master (outer) case length
507 mm
Master (outer) case height
351 mm
Master (outer) case gross weight
9.95 kg
Products per pallet
480 pc(s)
Master (outer) cases per pallet
120 pc(s)
Products per intermodal container (20ft)
9416 pc(s)
Products per intermodal container (40ft)
17664 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:49:55
Uk has collected 9 expert reviews for Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techguide.com.au
Updated:
2017-05-01 06:49:55
The latest 9.7-inch iPad Pro is already a pretty handy device but if you add the new Logitech CREATE Backlit Keyboard case you can get even more out of Apple's sleek tablet for work or play.Not only is it a protective case but is also incorporates a full...
0%
pickr.com.au
Updated:
2018-07-22 19:57:16
There are two schools of thought for tablets in the world that we've heard to date: content consumption and content creation.Content consumption is the one most people know of without realising it, and it follows the idea that the tablet — an iPad, a Ga...
Good Great form-factor and design, Excellent travel with a super comfortable typing experience, Includes backlit keys, Doesn't rely on Bluetooth, which means you can use it on an aircraft, Features a small holster for the Apple Pencil, something no keyboard ca...
Bad Keyboard will drain iPad Pro battery, Magnetic connection occasionally disconnects...
Bottom line We're big fans of good keyboards and good cases, and in iPad Pro world, there's a new good keyboard case that shines over the rest.While Incipio used to have the edge for us, Logitech's Create wins the category so far, offering a case that doesn't just te...
90%
the-gadgeteer.com
Updated:
2017-05-01 06:49:55
I love my iPad Pro 12.9″, but it is so large, I really have a hard time mentally juggling it without adding a case to get more bulk. It's just so thin! One of the first companies to step forward with a case designed for this new form factor was Logitech...
Good Wellbuilt, protective case, Fullsized keyboard, individual keys, Connects immediately via Smart Connector...
Bad HEAVY, Difficult to remove, almost as difficult to insert iPad into slot, Makes using iPad in portrait mode a bit awkward...
0%
appleinsider.com
Updated:
2017-05-01 06:49:55
Logitech's Create Backlit Keyboard Case, made specifically for the smaller 9.7-inch iPad Pro, leverages the tablet's Smart Connector port for both data and power, negating the need for a separate battery or pairing process with virtually no key lag...
Good Tactile keyboard that's nice to type on, Integrated backlight and dedicated media/shortcut key row, At $129, it's cheaper than Apple's option...
Bad Bulky and inconvenient to add/remove iPad from case, Two viewing angles, but only one for typing, $129 is still pricey, Where to buy, The Logitech Create Backlit Keyboard Case is available in black or blue and can be purchased for $129 from Logitech and A...
80%
tabletpcreview.com
Updated:
2017-05-01 06:49:55
Just about all the add-on keyboards available for the 9.7-inch iPad Pro depend on Bluetooth, but the Logitech CREATE uses Apple's Smart Connector instead. It also has backlit keys, a slot to hold the Apple Pencil, and is available now for $129.99. We test...
Good Uses Apple Smart Connector, not Bluetooth, Backlit keys, Slot for Apple Pencil or any stylus...
Bad Offers only one viewing angle, A bit cramped for those with large hands...
Bottom line Although the Logitech CREATE boasts an attractive design and a well-built keyboard, support for the Apple Smart Connector is what really makes it preferable to just about all its rivals that depend on Bluetooth. We rate it to be one of the best keyboard c...
0%
Brand Image Product code Product Stock Price from
Logitech CREATE QWERTY Nordic Smart Connector Blue, Grey Logitech CREATE QWERTY Nordic Smart Connector Blue, Grey
(show image)
920-007794 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTY Nordic Smart Connector Gold, Red Logitech CREATE QWERTY Nordic Smart Connector Gold, Red
(show image)
920-007793 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTY Nordic Bluetooth Black Logitech BLOK QWERTY Nordic Bluetooth Black
(show image)
920-007427 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006709 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)