location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE 24.6 cm (9.7") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
939-001406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206062702 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE 24.6 cm (9.7") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 24.6 cm (9.7") Black
  • - Stand mode
  • - Scratch resistant
  • - 521 g
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech CREATE 24.6 cm (9.7") Folio Black :
The long product name of Logitech CREATE 24.6 cm (9.7") Folio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CREATE Protective Case with AnyAngle Stand f/ Apple 9.7" iPad Pro
More>>>
Logitech CREATE 24.6 cm (9.7") Folio Black:
The official description of Logitech CREATE 24.6 cm (9.7") Folio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AnyAngle stand
Get the perfect perspective whether you're watching videos, playing games or working with Apple Pencil. CREATE lets you adjust your viewing angle of iPad Pro anywhere along a 60-degree range instead of fixed positions. A smooth-glide hinge means the angle stays put until you change it.

Exclusive micro-hinge system
A smooth-glide hinge ensures you can set iPad Pro precisely at the angle you want, within a 60 degrees range. Once the angle is set, the hinge keeps it firmly in place until you decide to change it.

Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. The custom-sculpted curves inside provide structural integrity to protect your iPad Pro. Outside, a tightly woven premium fabric resists bumps, scratches, and spills.

Auto wake, auto sleep
Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Short summary description Logitech CREATE 24.6 cm (9.7") Folio Black:
This short summary of the Logitech CREATE 24.6 cm (9.7") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE, Folio, Apple, iPad Pro 9.7", 24.6 cm (9.7"), 521 g

Long summary description Logitech CREATE 24.6 cm (9.7") Folio Black:
This is an auto-generated long summary of Logitech CREATE 24.6 cm (9.7") Folio Black based on the first three specs of the first five spec groups.

Logitech CREATE. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad Pro 9.7", Maximum screen size: 24.6 cm (9.7"). Weight: 521 g

Features
Compatibility *
iPad Pro 9.7"
Maximum screen size *
24.6 cm (9.7")
Case type *
Folio
Product main colour *
Black
Brand compatibility *
Apple
Stand mode *
Yes
Protection features
Scratch resistant
Weight & dimensions
Width
228 mm
Depth
14.8 mm
Height
315 mm
Weight
521 g
Packaging data
Package width
18 mm
Package depth
233 mm
Package height
320 mm
Package weight
637 g
Logistics data
Products per intermodal container (20ft)
14880 pc(s)
Logistics data
Products per intermodal container (40ft)
28896 pc(s)
Shipping (inner) case width
7.9 cm
Shipping (inner) case length
24.1 cm
Shipping (inner) case height
33.1 cm
Shipping (inner) case gross weight
2.68 kg
Products per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50992060627028
Master (outer) case width
167 mm
Master (outer) case length
250 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
5.64 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060627011
Products per pallet
840 pc(s)
Country Distributor
United Kingdom 1 distributor(s)