location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D30 40 digits USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61CF26111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946608884
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 19:26:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D30 40 digits USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD Black
  • - 100 cd/m²
  • - Mean time between failures (MTBF): 30000 h
  • - Interface: USB 2.0
Long product name Epson DM-D30 40 digits USB 2.0 Black :
The long product name of Epson DM-D30 40 digits USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128 x 43, 95 Alphanumeric, 37 International, 100 cd/m², USB 2.0
More>>>
Short summary description Epson DM-D30 40 digits USB 2.0 Black:
This short summary of the Epson DM-D30 40 digits USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D30, LCD, 2 lines, 40 digits, 4.1 x 8.3 dot, White, 100 cd/m²

Long summary description Epson DM-D30 40 digits USB 2.0 Black:
This is an auto-generated long summary of Epson DM-D30 40 digits USB 2.0 Black based on the first three specs of the first five spec groups.

Epson DM-D30. Display type: LCD, Display number of lines: 2 lines, Display digits: 40 digits. Product colour: Black, Mean time between failures (MTBF): 30000 h, Country of origin: Taiwan. Interface: USB 2.0. AC adapter output voltage: 5 V. Width: 130 mm, Depth: 100 mm, Height: 68 mm

Display
Display type
LCD
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
4.1 x 8.3 dot
Digit colour
White
Display brightness
100 cd/m²
Viewing angle
35°
Display size (HxV)
128 x 43 mm
Illumination colour
Blue
Features
Product colour
Black
Mean time between failures (MTBF)
30000 h
Country of origin
Taiwan
Ports & interfaces
Interface *
USB 2.0
Power
AC adapter output voltage
5 V
Weight & dimensions
Width
130 mm
Weight & dimensions
Depth
100 mm
Height
68 mm
Weight
270 g
Packaging data
Quantity per pack
1 pc(s)
Package width
127 mm
Package depth
235 mm
Package height
80 mm
Package weight
460 g
Logistics data
Products per pallet
490 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
177.4 cm
Products per pallet layer
70 pc(s)
Products per pallet layer (UK)
100 pc(s)
Products per pallet (UK)
700 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
177.4 cm
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)