location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PF9956 *KTVPLA 107
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9956/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895820394
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 700 cd/m² 3000:1
  • - 450 W
Long product name Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m² :
The long product name of Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42PF9956 FLAT TV Crystal Clear Widescreen Plus Virtual Dolby Surround
More>>>
Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m²:
The official description of Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

42PF9956 FLAT TV Crystal Clear Widescreen Plus Virtual Dolby Surround

Short summary description Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m²:
This short summary of the Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42PF9956 *KTVPLA 107, 106.7 cm (42"), 852 x 480 pixels, Plasma, Silver

Long summary description Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m²:
This is an auto-generated long summary of Philips 42PF9956 *KTVPLA 107 106.7 cm (42") Silver 700 cd/m² based on the first three specs of the first five spec groups.

Philips 42PF9956 *KTVPLA 107. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 700 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
700 cd/m²
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
Audio
Sound output mode
Stereo
Design
Product colour *
Silver
Power
Power consumption (typical) *
450 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1105 mm
Depth (without stand)
98 mm
Height (without stand)
775 mm
Weight (without stand)
42 kg
Other features
Special features
Pixel Plus Digital Natural Motion Full Active Control Virtual Dolby Surround 1200 pages HuperText+wordsearch
Display
plasma
I/O ports
S-video Y/C in Video CVBS in Audio L/R in Headphones out (3.5 mm jack) Audio out L/R DVI-i Centre Channel in EXT 1: CVBS in/out, RGB, audio L/R (scart) EXT 2: CVBS in/out, Y/C, RGB, audio L/R (scart) EXT 3: CVBS in, audio L/R (scart) Subwoofer out