location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Active Pen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
750-AALT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063763740
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2023 15:44:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Active Pen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Tablet
  • - Brand compatibility: Dell
  • - Silver
  • - Bluetooth 4.0
Warranty: 1 Year
Long product name DELL Active Pen :
The long product name of DELL Active Pen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Pen - 1x AAAA, 2x 319 Type Coin Cell
More>>>
DELL Active Pen:
The official description of DELL Active Pen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Natural writing feel for a pen on paper experience

Enjoy a realistic pen on paper experience while writing on a high resolution tablet or notebook screen with the Dell Active Pen. Whether you're taking notes, creating artwork or checking your email, this pen provides a natural writing feel and quick, effortless interaction with your screen.

Enhanced productivity

Your overall productivity will benefit thanks to the high performance features of the Dell Active Pen. With quick launch, one click opens OneNote, even with system locked, for note-taking (but does not unlock the system). Two clicks (with system unlocked) takes a screen shot and pastes into OneNote. The Active Pen is designed to work flawlessly with Windows 10 programs and will make daily tasks easier on your Dell 2-in-1 tablet.

Enjoy enhanced precision and accuracy

Designed with technology from Wacom, a global leader in digital interface technologies, the Dell Active Pen offers high precision and accuracy, sensing 2048 levels of pressure sensitivity. Draw straight or curved lines and detailed small letters (3mm) without the hassle of distortion or smudging. With palm rejection, you won't have to worry about potential errors caused by your palm resting on the tablet. Draw lines that vary from thick to thin and dark to light, for richer graphical expression, as the Active Pen senses the pressure on the tip.

A comfortable fit with easy mobility

The Active Pen rests easily in your hand, thanks to weighted hand balancing and a design that takes your comfort into account. Plus, the small size and convenient pen clip make the Active Pen your essential, grab-and-go accessory.

Compatibility

The Dell Active Pen is compatible with select Dell branded notebooks and tablets. The Active Pen also has an LED light to show pairing status—blinking to show pairing mode and shining solid when pairing is complete.

Short summary description DELL Active Pen:
This short summary of the DELL Active Pen data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Active Pen, Tablet, Dell, Silver, Inspiron (7568) (FHD) Latitude 11 (5175) Latitude 11 (5179) Latitude 7275 Venue 10 Pro (5056)..., AAAA, 1 pc(s)

Long summary description DELL Active Pen:
This is an auto-generated long summary of DELL Active Pen based on the first three specs of the first five spec groups.

DELL Active Pen. Device compatibility: Tablet, Brand compatibility: Dell, Product colour: Silver. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Tablet
Brand compatibility *
Dell
Compatibility
Inspiron (7568) (FHD) Latitude 11 (5175) Latitude 11 (5179) Latitude 7275 Venue 10 Pro (5056) Venue 8 Pro (5855) XPS 12 (9250)
Features
Product colour *
Silver
Bluetooth
Yes
Bluetooth version
4.0
Battery type
AAAA
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL Active Pen:
Disclaimer

Actual configuration might differ from illustration