location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SL65 Ivory 99 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL65 Ivory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL65IVO
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SL65 Ivory 99 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ivory
  • - 130 x 130 pixels
  • - 700 mAh
Long product name Siemens SL65 Ivory 99 g :
The long product name of Siemens SL65 Ivory 99 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens SL65 Ivory
More>>>
Siemens SL65 Ivory 99 g:
The official description of Siemens SL65 Ivory 99 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Form meets function: The design
Intelligent, individual, unexpected, creative: all these attributes characterize this new “eye catcher" which combines sophisticated and cutting-edge technology with striking visual aspects. The SL65 is an exclusive design phone, which has been created with the highest attention to detail. The elegant slider mechanism is innovative high-tech and unusual in design but is easy to use and has evolved from its successful predecessor. Available exclusively in ivory and ebony and with an enamel like band around the front and the back to create a defined shape, the SL65 emphasizes taste and the individuality of its user: Not flashy, but elegant and desirable.

Technology meets design: The features
Even the technical interior of the SL65 stands out for its reliability and good engineering. The integrated VGA camera with 5x digital zoom allows consumers to record and playback films that can be viewed on a high-resolution 65,000 colors TFT display or sent via MMS or Email. If you'd rather preserve a single moment, you can with the photo function and at any time of day thanks to its attachable Flash IFL-600 with automatic exposure control even under low light conditions. Images can be sent with text and sound via Email or MMS to friends and acquaintances, GPRS ensures a fast data connection letting you connect quickly and triband allows you to stay in touch from almost anywhere in the world.

Consumers can download and exchange new applications, 3D games and content using Wireless Java. It goes without saying that the new SL65 has a wide range of logos, backgrounds, ring tones in polyphonic sound and specially developed graphical themes to personalize the phone. A full suite of business features also allow you to stay on top of appointments and to synchronize your organizer quickly and easily.

Siemens’ new design phone is offered with a wide range of Siemens Original Accessories to allow maximum convenience. Besides the attachable Flash, a range of headsets including the Headset Purestyle and convenient car solutions like the Car Kit Comfort, Car Kit Comfort Upgrade, or the innovative plug & play Car Kit Easy with integrated mobile holder are offered. There is also a choice of chargers and data solutions like the SyncStation or Data Cable USB as well as a practical Textile Case.

Short summary description Siemens SL65 Ivory 99 g:
This short summary of the Siemens SL65 Ivory 99 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SL65 Ivory, 130 x 130 pixels, 700 mAh, Ivory

Long summary description Siemens SL65 Ivory 99 g:
This is an auto-generated long summary of Siemens SL65 Ivory 99 g based on the first three specs of the first five spec groups.

Siemens SL65 Ivory. Display resolution: 130 x 130 pixels. WAP. Battery capacity: 700 mAh, Standby time (2G): 290 h. Weight: 99 g. Product colour: Ivory

Design
Product colour *
Ivory
Display
Display resolution *
130 x 130 pixels
Display number of colours
65536 colours
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
WAP
Yes
Data transmission
Infrared data port
Yes
Bluetooth *
No
Video
Video capture resolution (max)
128 x 96 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery capacity *
700 mAh
Talk time (2G) *
4.5 h
Standby time (2G) *
290 h
Weight & dimensions
Weight *
99 g
Width
47.6 mm
Depth
90.2 mm
Height
20.9 mm
Phone features
Java technology
Yes
Other features
Interface
USB, RS232
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:25:31
Uk has collected 11 expert reviews for Siemens SL65 Ivory 99 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-21 00:25:29
Overview IntroductionThe next handset in the new range of handsets from German-based Company Siemens is this little slider ? the SL65. An upgraded model of the older SL55 handset, the SL65 has many upgraded and new features that the SL65 lacked ? and...
0%
T3.com
Updated:
2013-11-21 00:25:29
The Siemens SL55 may have been a great phone, but it was so girlie that it might as well have come in any colour as long as it was pink. This successor, on the other hand, has been given an elephant-size testosterone injection. Its black, chunkier a...
60%
HEXUS.net
Updated:
2016-12-29 23:58:28
Recently, Siemens announced that they had closed off a deal with the Taiwanese electronic manufacturer BenQ, which has resulted in a deal worth 350 million Euros. Now, normally this is not unheard of, but what makes the deal odd is the fact that Siem...
Good Compact size, Relatively cheap simfree price...
Bad No BlueTooth™...
Bottom line If anything I have to say I was surprised after spending a few days with the SL65. Tt’s really not that bad and I feel Siemens may have tried to run before they could walk in terms of developing their mobile products. The potential is there, for sur...
0%
hardwarezone.com.sg
Updated:
2013-11-21 00:25:29
The Siemens SL65 is one of the latest offerings by the German handset maker. It comes in two distinct colors - black and silver metallic. Fall for the magic of darkness. Fall for the purity of brightness. Which side will you fall for? Find out if this han...
70%
mobileburn.com
Updated:
2013-11-21 00:25:30
Siemens has updated their darling little SL55 that it introduced nearly two years ago with a new display, a bigger battery, and a new name: SL65. After running it through its paces, the SL65 comes up a bit short by losing some aspects that made the SL5...
0%
mobile-review.com US
Updated:
2013-11-21 00:25:31
Siemens had serious troubles with selling SL55, the slider distinguished in unordinary design but rather a middling screen, working time and polyphonic sound. The majority of the sales is explained with the absence of any straight rivals in the Europea...
0%
Brand Image Product code Product Stock Price from
Siemens SL65 Ebony 99 g Black Siemens SL65 Ebony 99 g Black
(show image)
SL65EBO SL65 Ebony 0.00
(excl. VAT)
0 (incl. VAT)