location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2Y22B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296270034 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2021
Product end of life date
Bullet Points HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited hardware warranty.
Long product name HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) :
The long product name of HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T930 914-mm PostScript Printer with Encrypted Hard Disk
More>>>
Short summary description HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This short summary of the HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T930, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, URF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, A0 (841 x 1189 mm), Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper

Long summary description HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

HP Designjet T930. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0. USB connector: USB Type-A. Maximum internal memory: 64 MB, Internal storage capacity: 500 GB, Storage media: HDD. Power consumption (standby): 1.3 W, Power consumption (typical): 120 W

QUALITY – Your projects, presented at their best

Six Original HP inks produce a wide colour gamut ideal for colour graphics.
Original HP gray and photo black inks achieve precise line accuracy, dark blacks, and true neutral grays.
Make your architectural prints shine with professional, high-resolution graphics – opt for Adobe PostScript®.
Communicate with precision – produce plans, drawings, and maps with fine line quality, and up to 2400 dpi.

EFFICIENCY – Productive printing for demanding teams

Stay organized and on task – the integrated 50-page output stacking tray delivers flat, collated prints.
At this print speed, you can get right back to work – see A1/D-size prints delivered in 21 seconds.
Print efficiently – parallel file processing with 64 GB virtual memory (based on 1.5 GB RAM).
Print from your mobile device/USB drive with HP Mobile Printing;[1] add features with HP AiO Printer Remote.[2]

SECURITY – Easily, confidently manage your printer

Print without interruption – 91.4-m (300-ft) media roll and Original HP ink cartridges up to 300 ml.
Safeguard information with security protocols like IPSec, 802.1x, SNMPv3, PIN printing, and other options.[3]
Easily configure and manage your printer from the comfort of your desk with HP Embedded Web Server.
Integrates easily with your other office devices – iOS and Android™[4] compatibility with HP Mobile Printing.[1]

Disclaimer HP Designjet T930 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
Disclaimer

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
Based on 1.5 GB RAM.