HP logo

HP LaserJet Managed MFP M527dnm Laser A4 1200 x 1200 DPI 43 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202682
Info modified on:
14 Mar 2024, 19:27:34
Long product name HP LaserJet Managed MFP M527dnm Laser A4 1200 x 1200 DPI 43 ppm:

LaserJet Managed MFP M527dnm

HP LaserJet Managed MFP M527dnm Laser A4 1200 x 1200 DPI 43 ppm:

Finish tasks faster with an MFP that starts right away and helps conserve energy. Multi-level device security helps protect from threats. Original HP Toner cartridges with JetIntelligence and this printer produce more high-quality pages.

Features

Accelerate your work and use less energy
- Don’t wait for documents. Print your first page in as few as 8.7 seconds from energy-efficient sleep mode and 5.7 seconds from ready.
- Print two-sided documents without sacrificing performance slowdowns for duplexing and let high-volume jobs handle themselves with a 2,300-sheet maximum input capacity.
- Scan two-sided documents in a single pass with super-fast scan speeds. HP EveryPage allows employees to scan without worry, detect potential errors or missed pages on the spot and save time with the advanced workflow features with the Flow MFP M527c.
- This MFP leads its class in low energy use – thanks to its innovative design and toner technology.

Unparalleled fleet security and management
- Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.
- Protect sensitive data stored on the MFP and in transit, using embedded and optional security features.
- Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.
- Centralise control of your printing environment with HP Web Jetadmin6 – and help build business efficiency.

More. Pages, Performance, and Protection.
- Produce sharp text, bold blacks, and crisp graphics with precision black toner.
- Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.
- Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Print right away with a preinstalled toner cartridge. Replace it with an optional high-yield cartridge.

Stay connected with secure mobile printing options
- Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.
- Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.
- Easily access, print, and share resources with Ethernet and optional wireless networking.

Short summary description HP LaserJet Managed MFP M527dnm Laser A4 1200 x 1200 DPI 43 ppm:

HP LaserJet Managed MFP M527dnm, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description HP LaserJet Managed MFP M527dnm Laser A4 1200 x 1200 DPI 43 ppm:

HP LaserJet Managed MFP M527dnm. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.