location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4300 series Full HD Slim LED TV 65PFA4350/98

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4300 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD Slim LED TV 65PFA4350/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PFA4350/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863006849
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4300 series Full HD Slim LED TV 65PFA4350/98
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 164 cm (65")
  • - Full HD LED TV
Long product name Philips 4300 series Full HD Slim LED TV 65PFA4350/98 :
The long product name of Philips 4300 series Full HD Slim LED TV 65PFA4350/98. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 1920x1080p, 4:3/16:9, 100 Hz PMR, RMS 16W, 2 x HDMI, 2 x USB, YPbPr in, VESA 200x300mm, 110-240V
More>>>
Philips 4300 series Full HD Slim LED TV 65PFA4350/98:
The official description of Philips 4300 series Full HD Slim LED TV 65PFA4350/98 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The right TV for every home. Philips 4300 series Full HD LED TV with Digital Crystal Clear picture engine, HDMI and USB connectivity gives you the greatest TV viewing experience and convenience.

Functional elegance
- Ultra Narrow bezel gives you more picture to love
- Edge foot concept creates airy, floating effect

A clear, vivid picture every time
- Digital Crystal Clear: precision you’ll want to share
- 100Hz PMR for sharp moving images

Television viewing at your convenience
- Two HDMI inputs and Easylink for integrated connectivity
- USB for multimedia playback

Short summary description Philips 4300 series Full HD Slim LED TV 65PFA4350/98:
This short summary of the Philips 4300 series Full HD Slim LED TV 65PFA4350/98 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4300 series Full HD Slim LED TV 65PFA4350/98, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, Black

Long summary description Philips 4300 series Full HD Slim LED TV 65PFA4350/98:
This is an auto-generated long summary of Philips 4300 series Full HD Slim LED TV 65PFA4350/98 based on the first three specs of the first five spec groups.

Philips 4300 series Full HD Slim LED TV 65PFA4350/98. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product colour: Black

Two HDMI inputs with Easylink
Two HDMI inputs with Easylink

Avoid cable clutter with a single HDMI cable to carry both picture and audio signals from your devices to your TV. HDMI uses uncompressed signals, ensuring the highest quality from source to screen. Together with Philips Easylink, you’ll need only one remote control to perform most operations on your TV, DVD, Blu-ray, set top box or home theatre system.

USB (photos, music, video)
USB (photos, music, video)

Share the fun. Connect your USB memory-stick, digital camera, mp3 player or other multimedia device to the USB port on your TV to enjoy photos, videos and music with the easy to use onscreen content browser.

Modern Edge Feet look
Modern Edge Feet look

When setting out to create a new TV, our teams consider every aspect: from technology to design. Our new edge feet were engineered to create space beneath your TV where a traditional stand would normally sit, offering you a more immersive viewing experience. The effect? A TV that stands confidently with a nod to the future.

Digital Crystal Clear
Digital Crystal Clear

For natural looking pictures from any source, Philips created Digital Crystal Clear. Because whether you indulge in your favorite soap, the news, or have friends over to watch a video—you'll enjoy it all in optimal contrast, color and sharpness.

Ultra narrow bezel

Traditional TVs have a bezel that wraps around the TV like a picture frame. Our Ultra Narrow bezel is modern and thin, so you have more picture to enjoy.

100Hz Perfect Motion Rate
100Hz Perfect Motion Rate

Perfect Motion Rate combines Philips display technology and advanced video processing techniques to improve the quality of each picture frame. So whether you like gaming, fast paced sporting events or action films, you’ll experience the ultimate in sharpness and smooth moving images.