location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7600 GSM white 123 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7600 GSM white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7600WIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7600 GSM white 123 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Nokia 7600 GSM white 123 g :
The long product name of Nokia 7600 GSM white 123 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 7600 GSM white WCDMA/GSM 900/1800
More>>>
Short summary description Nokia 7600 GSM white 123 g:
This short summary of the Nokia 7600 GSM white 123 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7600 GSM white, 128 x 160 pixels, Bluetooth, 850 mAh, White

Long summary description Nokia 7600 GSM white 123 g:
This is an auto-generated long summary of Nokia 7600 GSM white 123 g based on the first three specs of the first five spec groups.

Nokia 7600 GSM white. Display resolution: 128 x 160 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 168 h. Weight: 123 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:57:01
Uk has collected 10 expert reviews for Nokia 7600 GSM white 123 g and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
iMobile.com.au
Updated:
2016-11-15 01:57:01
Overview IntroductionAs we reach further into technology, there are new features left right and centre - but there are also style improvements. Slider phones, clam-shell phones, rotating phones and more are just some examples of style-improvements fro...
0%
T3.com
Updated:
2016-11-15 01:57:01
Nokias first 3G phone is here, but only just. The 7600 was rejected by the 3 network because it doesnt support video calling, but the good news is that Carphone Warehouse has decided to sell the phone on its own contracts, and is giving it free wit...
Bottom line A stylish phone with bags of potential, but its not the 3G handset weve all been waiting for – its more a 2.5G phone that happens to work on 3G networks*Price is with contract...
40%
pocket-lint.com
Updated:
2016-11-15 01:57:01
Nokia’s design department has gone into overdrive with this one, make sure you like its looks before parting with your cash...
90%
tbreak.ae
Updated:
2016-12-29 21:57:03
Being a market leader allows you experiment with new designs and technology and Nokia is certainly one company that doesn’t shy away when it comes to that. The new 7600 has a very unconventional design somewhat resembling the Siemens SX1 as far as t...
Bottom line The 7600 is an excellent phone as far as features are concerned and its not bad to look at either. However, its unconventional placement of numeric keys make it very hard to use. If you’re one who likes to try out new things, then the 7600 is defini...
0%
i4u.com
Updated:
2016-11-15 01:57:01
large viewOverview:Nokia launched the 7600, dubbed as the Imaging Phone, in the fourth quarter of 2003. With much hype focusing on the phone’s unusual shape, the mobile vendor through its Web site claimed that the unit was bound to “raise a few eyebrow...
50%
Brand Image Product code Product Stock Price from
Nokia

Nokia 7200 (grey blue) 115 g
(show image)
0050575 7200 (grey blue) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6810 Qwerty 122 g
(show image)
0051631 6810 Qwerty 0.00
(excl. VAT)
0 (incl. VAT)