location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3310 mobile phone 133 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6438409600578
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 09:29:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 3310 mobile phone 133 g :
The long product name of Nokia 3310 mobile phone 133 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3310 GSM 900 / GSM 1800
More>>>
Short summary description Nokia 3310 mobile phone 133 g:
This short summary of the Nokia 3310 mobile phone 133 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3310

Long summary description Nokia 3310 mobile phone 133 g:
This is an auto-generated long summary of Nokia 3310 mobile phone 133 g based on the first three specs of the first five spec groups.

Nokia 3310. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 55 h. Weight: 133 g

Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 18:40:55
Uk has collected 19 expert reviews for Nokia 3310 mobile phone 133 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
lowyat.net
Updated:
2016-12-29 21:58:53
Dilancarkan pada tahun 2000, Nokia 3310 merupakan salah satu produk Nokia yang paling berjaya dengan lebih 125 juta unit telah terjual sepanjang hayatnya.Tidak lama lagi telefon mudah-alih itu akan kembali semula ke pasaran tetapi dengan beberapa perubaha...
0%
pcadvisor.co.uk
Updated:
2017-02-28 01:50:14
If you're going to trade on nostalgia for a brand, you might as well trade on nostalgia hard. That's clearly the thinking at Nokia, which has managed to overshadow its own range of new Android smartphones with the announcement of a phone that doesn't have...
Bottom line At the end of the day, the Nokia 3310 is a play for nostalgia, and how much you care will depend on how much affection you have for the old Nokia bricks. It's not going to replace your smartphone - and it doesn't want to - but it could be a cheap suppleme...
0%
stuff.tv/my/
Updated:
2017-03-01 02:16:26
Judging by the reaction to the 3310 at MWC 2017, you'd think that Nokia was back at the height of its powers. But no, this isn't the year 2000, it's 2017, and the reaction reveals just how much the Finnish brand's classic phones are revered.The Nokia 3310...
0%
stuff.tv
Updated:
2017-03-01 02:16:27
Judging by the reaction to the 3310 at MWC 2017, you'd think that Nokia was back at the height of its powers. But no, this isn't the year 2000, it's 2017, and the reaction reveals just how much the Finnish brand's classic phones are revered.The Nokia 3310...
0%
alphr.com
Updated:
2017-03-01 02:16:27
Cast your eyes back to the turn of the century and you'll spot a familiar handset crammed in most pockets, Nokia's 3310. Having since achieved near-cult status as the indestructible phone (with memes abound), Nokia's 3310 was trusty, reliable, and incredi...
0%
alphr.com
Updated:
2017-03-02 02:08:47
“Let's all meet up in the year 2000,” Jarvis Cocker sang back in 1995. “Won't it be strange when we're all fully grown?” If Cocker and the rest of his Pulp buddies had eventually managed this millennium meet-up, the chances are that it would have been arr...
0%
hungrygeeks.ph
Updated:
2017-03-02 02:08:48
With the relaunch of Nokia, the company giant is right on track to make waves back into the smartphone world. Of course, the much talked Nokia 3310 reboot is the highlight of the day.Check out also: Nokia 6, 5 & 3The Nokia 3310 Revamp isn't android but ru...
0%
pinoymetrogeek.com
Updated:
2017-03-02 02:08:50
Nokia 3310 brings the nostalgia back into today's highly competitive mobile phone market. The handset is the most loved in the time when smartphones are yet to conquer the world. Now, the new Nokia 3310 is here, and it has been a long time coming. The...
0%
techpinas.com
Updated:
2017-10-14 10:29:01
For my ABS-CBN News Channel Future Perfect guesting the other week, our friends from HMD Global Philippines and my good friend Mr. Karel Holub of argomall lent me units of the re-imagined 2017 version of the Nokia 3310 as well as one old Nokia 3310 from 2...
0%