location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SX1 5.59 cm (2.2") 1000 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX1NL
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SX1 5.59 cm (2.2") 1000 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2")
  • - MMC
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Siemens SX1 5.59 cm (2.2") 1000 mAh Blue :
The long product name of Siemens SX1 5.59 cm (2.2") 1000 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens SX1
More>>>
Siemens SX1 5.59 cm (2.2") 1000 mAh Blue:
The official description of Siemens SX1 5.59 cm (2.2") 1000 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A unique keypad arrangement, outstanding design and the world’s most powerful suite of features and applications for its size set the SX1 apart from other handsets - perfect for the most demanding mobile phone consumers.

The SX1 has strips of keys built in to each side of the phone, instead of an ordinary keypad, to give it a sleek shape. This design innovation also shifts the large, 65K color high-resolution screen into the center of the device without compromising overall size as the SX1 only weighs 116 grams. Embedded discreetly underneath the screen are central navigation keys which help make the features of the SX1 even easier to navigate.

Powerful as it is beautiful, the SX1 hosts the ultimate entertainment and business package. Features packed into a slender 110ccm volume frame include: built-in video player, camcorder, music player and FM radio; rich unlimited gaming supported by Series60 or Java (J2ME); full set of business applications directly comparable to a normal PDA, including local and wireless synch. By combining the latest entertainment and business technology, the SX1 is perfect for those who ‘work hard, play harder’.


Radio - news at hand!
Another nice touch: the SX1 comes with FM radio (87,5-108 MHz). Listen to music or the news and stay informed. Store up to 6 of your favourite radio stations and select them via the sidekeys.

Record videos - easy!
The SX1 is the amazing mobile phone with a built-in video player, video recorder and digital camera. Be creative! Record, send and receive still images and video clips. Watch them on its bright TFT display.

Play games - exciting!
The SX1 display's excellent resolutions brings a whole range of gaming applications to life. Play one of the pre-installed games and enjoy your moments of victory. This is the entertainer for people who play hard and work even harder.

Big Business - your handy office solution!
All important business features are at your disposal, including a sophisticated calendar function with which you can synchronize all meetings an appointments with your PC - even remotely via SyncML. There is also a fully featured address book for storing complete contact information, notes function for writing memos, hands-free mode, voice dialing, an e-mail client, fast internet access, Bluetooth™ interface, as well as expandable memory.

MMS - state-of-the-art!
This new, exciting service enables you to create, send and receive multimedia messages. Write a text message and enrich it with sound effects and still images. Even add a short video sequence.

Through the menu - by joystick!
Everything with just one click:clear, simple navigation. With the unique SX1 five-way joystick navigation, you can easily get to where you want by simple pointing to any function or application you wish to activate. Quick access has never been easier. The SX1 has two customisable soft keys, a contex-sensitive option menu and direcr camera access via snapshot key.

Short summary description Siemens SX1 5.59 cm (2.2") 1000 mAh Blue:
This short summary of the Siemens SX1 5.59 cm (2.2") 1000 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SX1, 5.59 cm (2.2"), Blue

Long summary description Siemens SX1 5.59 cm (2.2") 1000 mAh Blue:
This is an auto-generated long summary of Siemens SX1 5.59 cm (2.2") 1000 mAh Blue based on the first three specs of the first five spec groups.

Siemens SX1. Display diagonal: 5.59 cm (2.2"). Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Blue. Weight: 116 g

Display
Display diagonal *
5.59 cm (2.2")
Display number of colours
65536 colours
Storage
Compatible memory cards *
MMC
Camera
Rear camera resolution
640 x 480 pixels
Video capture resolution (max)
176 x 144 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Blue
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G)
4 h
Standby time (2G)
200 h
Weight & dimensions
Width
56 mm
Depth
109 mm
Height
19 mm
Weight *
116 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:43:16
Uk has collected 13 expert reviews for Siemens SX1 5.59 cm (2.2") 1000 mAh Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-09 12:43:15
Overview IntroductionWhen first announced around CeBIT 2003, the Siemens SX1 caused a bit of hype in the mobile telecommunications world. Being similar in looks to some of the Series 60 phones that Nokia have released, the question was asked if the SX...
0%
pocket-lint.com
Updated:
2013-11-09 12:43:15
Give me 5 minutes with the chief designer in a darkened room and all this silliness would go away...
60%
zdnet.co.uk
Updated:
2013-11-09 12:43:15
The SX1 is a well-made Symbian smartphone with an unusual design that may not appeal to all. It?s a bit short on internal memory, too.
77%
T3.com
Updated:
2014-01-03 21:09:12
Were not usually betting types - we got burned once in Vegas - but were willing to bet our Burberry man-bag that next years killer gadget will be the downloading iPod. How cool would it be to have a phone that can download MP3s over the air, where...
60%
My-Symbian.com
Updated:
2013-11-09 12:43:15
Announed on Feb 19, 2003 in Cannes, SX1 from Siemens is just being launched in several countries. SX1 is the first Series 60 phone from Siemens. Based on the Symbian OS 6.1 and Series 60 user interface like the 7650 and 3650 from Nokia, the device inc...
0%
pcmag.com
Updated:
2013-11-09 12:43:15
The Siemens SX1 offers good features for a smart phone, but youll first have to get past the number keys annoying layout. Specs: Operating System: Symbian OS...
60%
mobiletechreview.com
Updated:
2013-11-09 12:43:15
July 27, 2004 by Jayvee Fernandez In a largely Nokia dominated market, the SX1 is unique because its the first phone not manufactured by Nokia to run the Symbian Series 60 OS in the Asian scene. It is also unique because its the first phone to have a...
0%
mobileburn.com
Updated:
2013-11-09 12:43:15
Nearly a year after we first got to play with it at CeBIT 2003, Sean has written up a review of the Siemens SX1. The unconventional keypad surely turns heads, including ours, but does it and the rest of the SX1s features live up to the hype?...
0%