HPE logo

HPE 518863-B21-RFB processor 2.3 GHz 12 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25622
Info modified on:
10 Mar 2024, 10:10:44
Long product name HPE 518863-B21-RFB processor 2.3 GHz 12 MB L3:

BL465c G7 AMD Opteron 6134 (2.3GHz, 8-core, 12MB, 115W) Processor Kit

Short summary description HPE 518863-B21-RFB processor 2.3 GHz 12 MB L3:

HPE 518863-B21-RFB, AMD Opteron, Socket G34, 45 nm, AMD, 2.3 GHz, 64-bit

Long summary description HPE 518863-B21-RFB processor 2.3 GHz 12 MB L3:

HPE 518863-B21-RFB. Processor family: AMD Opteron, Processor socket: Socket G34, Processor lithography: 45 nm. Memory channels: Quad-channel, Memory types supported by processor: DDR2-SDRAM, DDR3-SDRAM, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Server

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.