HPE logo

HPE 693687-B21-RFB internal hard drive 4 TB 7200 RPM 3.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40742
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
SATA hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.
Long product name HPE 693687-B21-RFB internal hard drive 4 TB 7200 RPM 3.5" Serial ATA III:

4000GB, 3.5", Serial ATA III, 7200rpm

Short summary description HPE 693687-B21-RFB internal hard drive 4 TB 7200 RPM 3.5" Serial ATA III:

HPE 693687-B21-RFB, 4 TB, 7200 RPM, 3.5", Serial ATA III

Long summary description HPE 693687-B21-RFB internal hard drive 4 TB 7200 RPM 3.5" Serial ATA III:

HPE 693687-B21-RFB. HDD capacity: 4 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA III

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.