location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1016D Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1016D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1016D/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900692212794 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 16:09:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DES-1016D Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 8000 entries
Warranty: 2 years
Long product name D-Link DES-1016D Unmanaged :
The long product name of D-Link DES-1016D Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Port 10/100Mbps Desktop Switch
More>>>
D-Link DES-1016D Unmanaged:
The official description of D-Link DES-1016D Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

16-Port 10/100Mbps Switch for SOHO/Workgroup
10/100Mbps Unmanaged Switch The DES-1016D is an unmanaged 10/100Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. Powerful yet easy to use, this device allows users to simply plug any port to either a 10Mbps or 100Mbps network to multiply bandwidths, boost response time and satisfy heavy load demands.

16 Auto-sensing 10/100Mbps Ports
The switch comes with 16 10/100Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and auto-negotiate between 100BASE-TX and 10BASE-T, as well as between full and half-duplex.

Flow Control for Secure Transmission
All ports support flow control. This function minimizes dropped packets by sending out collision signals when the port's receiving buffer is full.

Auto-negotiation of MDI/MDIX Cross Over
All ports support auto-negotiation of MDI/MDIX cross over. This eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, a hub or a switch, using the usual straight-through twisted-pair cable.

Plug-and-Play
With 16 plug-and-play ports, the switch is a perfect choice for workgroups to upgrade performance in a client/server environment. The ports can be connected to servers in fullduplex, or hubs in half-duplex.

Direct Connection to Workstations
With low-cost connection per-port, the switch can be set up for direct connection from the PCs. This relieves data bottleneck by giving each workstation a dedicated bandwidth on the network.

Short summary description D-Link DES-1016D Unmanaged:
This short summary of the D-Link DES-1016D Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1016D, Unmanaged, Full duplex

Long summary description D-Link DES-1016D Unmanaged:
This is an auto-generated long summary of D-Link DES-1016D Unmanaged based on the first three specs of the first five spec groups.

D-Link DES-1016D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
LED indicators
Power
Performance
Internal memory
2 MB
Technical details
Shipping (inner) case height
31.1 cm
Shipping (inner) case width
39.2 cm
Shipping (inner) case length
42 cm
Shipping (inner) case net weight
9.11 kg
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
256.4 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
120 pc(s)
Pallet gross length
120 cm
Technical details
Pallet gross width
110 cm
Pallet height (air)
137.9 cm
Pallet gross weight (sea)
376.1 kg
Master (outer) cases per pallet (sea)
36 pc(s)
Products per pallet (sea)
180 pc(s)
Pallet height (sea)
2.03 m
Shipping (inner) case gross weight
9.97 kg
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Packaging data
Package width
282 mm
Package depth
376 mm
Package height
78 mm
Package weight
1.82 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
324 x 231 x 44.5 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
D-Link DES-1024D Unmanaged D-Link DES-1024D Unmanaged
(show image)
DES-1024D/E DES-1024D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)