location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Teleconverter TL-34 0.7xzoom f MVX2i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8079A001
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver :
The long product name of Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-34 - Teleconverter f MVX2i
More>>>
Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver:
The official description of Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-34 extends your telephoto viewing by a factor of 1.7x, to the 35 mm equivalent of 816 mm on the Optura 200MC when shooting video. This accessory lens screws onto the front of the camera's zoom lens.

Short summary description Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver:
This short summary of the Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Teleconverter TL-34 0.7xzoom f MVX2i, 3.4 cm, Silver, 70 g, 1.7x

Long summary description Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver:
This is an auto-generated long summary of Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver based on the first three specs of the first five spec groups.

Canon Teleconverter TL-34 0.7xzoom f MVX2i. Thread diameter: 3.4 cm. Product colour: Silver. Weight: 70 g. Magnification: 1.7x

Lens system
Thread diameter
3.4 cm
Design
Product colour
Silver
Weight & dimensions
Weight
70 g
Other features
Magnification
1.7x
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28 mm f/2.8 Black Canon EF 28 mm f/2.8 Black
(show image)
2505A003 EF 28 mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24 mm f2.8 Canon EF 24 mm f2.8
(show image)
2506A003 EF 24 mm f2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 35mm f/2.0 SLR Wide lens Black Canon EF 35mm f/2.0 SLR Wide lens Black
(show image)
2507A003 EF 35mm f/2.0 0.00
(excl. VAT)
0 (incl. VAT)