location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM3404H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM3404H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM3404H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006661 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VM3404H user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM3404H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 4 HDMI inputs and mirrored 4 HDMI and HDBaseT outputs
  • - The mirrored HDMI outputs can be used to verify the corresponding HDBaseT output or as an additional video display*
  • - HDBaseT Connectivity – connects HDMI displays over a long distance via one Cat 5e/6/6a cable
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission
  • - Power over HDBaseT (POH) – supplies power over a long distance from the switch to a receiver over a single Cat 5e/6/6a cable** / ***
  • - Seamless Switch™ Technology – ATEN FPGA engine unifies video formats to provide continuous video streams, real-time switching and stable signal transmissions**
  • - Video Wall - allows you to create custom video wall layouts via intuitive web GUI**
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up, high-quality display and use of the best video resolution across different screens
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR, RS-232 and Ethernet (Telnet / Web GUI) connections
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - Bi-directional IR channel ports support full frequency IR signals from 30 KHz to 60 KHz
  • - Supports ATEN's LockPro™ HDMI cable lock for securing HDMI cables to the device
  • - Firmware Upgradeable
  • - Rack Mountable (VM3404H: 1U Design)
  • - Note:
  • - * The HDMI outputs can't support the Video Wall and Seamless Switch™ functions.
  • - ** The Seamless Switch™, Video Wall and POH features are only available when used a compatible receiver.
  • - *** The VM3404H can provide up to 15.4 W @ 48 VDC of power per port and 35W of total power ; please ensure that the power consumption of the devices connected to the VM3404H does not exceed this limit.
Long product name ATEN VM3404H video switch HDMI :
The long product name of ATEN VM3404H video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 4 4K HDMI HDBaseT-Lite Matrix Switch
More>>>
ATEN VM3404H video switch HDMI:
The official description of ATEN VM3404H video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the rapid development of HDBaseT technology, ATEN has released the new VM3404H HDMI HDBaseT-Lite Matrix Switch. The switch extends uncompressed 4K / Full HD digital video, audio, IR and power via HDBaseT technology through a single Cat 6a cable up to 40/70 meters.

When the VM3404H is combined with VE805R/VE816R receivers, it supports both ATEN Seamless Switch™ technology and Video Wall functionality. ATEN’s exclusive Seamless Switch™ technology employs an FPGA graphics processor to ensure continuous video streaming, real-time control and stable signal transmission across all sources. The Video Wall functionality allows you to create 8 video wall profiles for custom screen layouts through an easy-to-use web interface. The Power over HDBaseT (POH) feature provides an ingenious way to power the VE802R receivers through the Cat 5e cable without the need of using an additional power supply.


The VM3404H offers flexibility with reliable signal distribution controlled via front-panel pushbuttons, IR, RS-232 and Ethernet (Telnet / Web GUI) connections. It’s designed as a functional and integrated control system built for residential, commercial and conference center settings

Short summary description ATEN VM3404H video switch HDMI:
This short summary of the ATEN VM3404H video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM3404H, HDMI, Metal, Black, 70 m, 3840 x 2160, 4096 x 2160, 100 - 240 V

Long summary description ATEN VM3404H video switch HDMI:
This is an auto-generated long summary of ATEN VM3404H video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM3404H. Video port type: HDMI. Material: Metal, Product colour: Black, Maximum operating distance: 70 m. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Weight: 5.62 kg, Dimensions (WxDxH): 382.3 x 432.4 x 44 mm. Quantity per pack: 1 pc(s), Cables included: AC

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
HDMI in
4
Number of HDMI outputs
4
RJ-45 input ports
1
RJ-45 output ports
4
RS-232 ports
1
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum operating distance
70 m
Supported graphics resolutions
3840 x 2160, 4096 x 2160
3D
Yes
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
1 A
Weight & dimensions
Weight
5.62 kg
Dimensions (WxDxH)
382.3 x 432.4 x 44 mm
Packaging content
Quantity per pack
1 pc(s)
User guide
Yes
Cables included
AC
Mounting brackets included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)