location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE849R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE849R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE849R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006685 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE849R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 2 HDMI inputs to 5 HDMI outputs (1 local + 4 remote) via wireless extension*
  • - Wirelessly extend four HDMI displays up to 30m* from the HDMI source
  • - Connect and transmit wireless video content from your Blu-ray DVD player, media players, or other HDMI device wirelessly
  • - Multicast signal - 1 transmitter streams HDMI transmissions to 4 receivers simultaneously
  • - Supports Dynamic Frequency Selection (DFS) - greatly reduces Wi-Fi signal interference for improved transmission quality and stability
  • - Wireless 3D supported
  • - Wireless Full HD (1080p) and 5.1 channel Dolby with AC3 and DTS digital audio
  • - Superior video quality: 480p, 720p, 1080i, and 1080p (24 / 30 / 60fps)
  • - Keeps home theater electronic devices neatly out-of-sight
  • - Built-in IR receiver with IR blaster cable allows control of remote source devices
  • - WHDI™ Technology - Low latency <1ms
  • - HDCP compatible
  • - No software or driver installation needed
  • - * Distance may vary depending on the actual environment; solid objects such as steel, concrete, or brick may cause interference and shorten the transmission distance
Long product name ATEN VE849R AV extender AV receiver Black :
The long product name of ATEN VE849R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multicast HDMI Wireless Receiver (1080p@30m)
More>>>
ATEN VE849R AV extender AV receiver Black:
The official description of ATEN VE849R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE849R Multicast HDMI Wireless Receiver, when used in unison with the VE849T transmitter, allows you to position HDMI displays up to 30m* away from HDMI sources. Easily connect two HDMI source devices, a local HDTV and up to four receivers (connected to remote HDTVs) wirelessly, while ensuring crystal clear image quality (Full 1080p), 5.1 channel Dolby digital audio and 3D technology. The IR remote control allows you to switch between HDMI source devices remotely from the receiver side, making watching up to one local and four wirelessly connected HDTVs simultaneously a breeze!

The VE849R can be used as:
• A wireless 2-port HDMI switch to connect and consolidate remote devices (such as Blu-ray and media players), giving you a complete wireless home cinema.
• An ideal addition to meeting rooms, allowing you to share presentations and video conferences to up to four different locations up to 30m* away.
• A part of your digital signage architecture, for example when broadcasting promotional videos wirelessly across a show room, boutique or car dealership.

* Distance may vary depending on the actual environment; solid objects such as steel, concrete, or brick may cause interference and shorten the transmission distance.

Short summary description ATEN VE849R AV extender AV receiver Black:
This short summary of the ATEN VE849R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE849R, 1920 x 1080 pixels, AV receiver, 30 m, Black, HDCP

Long summary description ATEN VE849R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE849R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE849R. Type: AV receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 30 m. Operating voltage: 5 V, Power consumption (receiver) (max): 7.5 W. Receiver dimensions (WxDxH): 95 x 95 x 35 mm, Receiver weight: 130 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
30 m
Audio system
Multichannel
Audio output channels
5.1 channels
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Bandwidth
225 MHz
HDCP
Yes
Material
Plastic
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Number of HDMI outputs
1
RS-232 output ports
1
Ports & interfaces
Remote (IR) output
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (receiver) (max)
7.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
95 x 95 x 35 mm
Receiver weight
130 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE819T AV extender AV transmitter Black ATEN VE819T AV extender AV transmitter Black
(show image)
VE819T VE819T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE819 AV extender AV transmitter & receiver Black ATEN VE819 AV extender AV transmitter & receiver Black
(show image)
VE819 VE819 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m) ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m)
(show image)
VE849T VE849T Multicast HDMI Wireless Transmitter (1080p@30m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE829 AV extender AV transmitter & receiver Black ATEN VE829 AV extender AV transmitter & receiver Black
(show image)
VE829 VE829 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)