location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 300D Digital Foto 6.3 Kit 18-55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOS300DKIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black :
The long product name of Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 300D Digital Foto 6.3 Kit 18-55
More>>>
Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black:
The official description of Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6.3 Megapixel CMOS sensor
7-point wide-area AF
High-performance DIGIC processor
100-1600 ISO speed range
Compatible with all Canon EF lenses and EX Speedlites
PictBridge, Canon Direct Print and Bubble Jet Direct compatible – no PC required

Short summary description Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black:
This short summary of the Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 300D Digital Foto 6.3 Kit 18-55, 6.3 MP, CMOS, 560 g, Black

Long summary description Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 300D Digital Foto 6.3 Kit 18-55 6.3 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 300D Digital Foto 6.3 Kit 18-55. Megapixel (approx.): 6.3 MP, Sensor type: CMOS. Display diagonal: 4.57 cm (1.8"). Internal memory: 256 MB. Weight: 560 g. Product colour: Black

Picture quality
Megapixel (approx.) *
6.3 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Flash
Flash modes *
Auto, Red-eye reduction, Red-eye reduction
Memory
Internal memory
256 MB
Compatible memory cards *
CF, microdrive, mmc
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118.000 pixels
Ports & interfaces
I/O ports
1 x USB; 1 x Video output (PAL/ NTSC).
Camera
Shooting modes *
Auto
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
rechargeable
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
142 mm
Depth
72.4 mm
Height
99 mm
Weight
560 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Other features
Data compression
Fine, Normal, RAW
Metering
EV 1-20 (20°C 50mm f1.4 lens ISO 100)
Lens system
EF/EF-S
Power source
1 x camera battery - rechargeable - Lithium Ion
Compatible operating systems
Windows: 98 (+SE) / 2000 / Me / XP; Mac: OS 9.0 – 9.2, OS X v10.1 / v10.2