location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari Digital Model 2004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FERRARIDIGI
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 MP CCD Red
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 2.7x
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red :
The long product name of Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ferrari Digital Model 2004
More>>>
Short summary description Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red:
This short summary of the Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Ferrari Digital Model 2004, 3.2 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, Red

Long summary description Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red:
This is an auto-generated long summary of Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red based on the first three specs of the first five spec groups.

Olympus Ferrari Digital Model 2004. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 2.7x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 160 g. Product colour: Red

Brand Image Product code Product Stock Price from
Olympus

Olympus E-330 Body + EZ-1445 ZUIKO SLR Camera Kit 7.5 MP CCD 3264 x 2448 pixels Black
(show image)
N2514292 E-330 Body + EZ-1445 ZUIKO 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus E-330 Body SLR Camera Body 7.5 MP CCD 3264 x 2448 pixels Black
(show image)
N2513992 E-330 Body 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500BODY Digital Foto E500 body 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500DOUBLE Digital Foto E500 double 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500KIT Digital Foto E500 Kit 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver
(show image)
IR500KIT IR 500 Digital Foto Kit 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus C-480 ZOOM Digital foto 4.0 1/2.5" 4 MP CCD Silver
(show image)
C480 C-480 ZOOM Digital foto 4.0 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E300 8 MP CCD 3264 x 2448 pixels Black
(show image)
E300BODY Digital Foto E300 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus IR-300 Digital foto 5.0 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
IR300 IR-300 Digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Camera IR-500 1/2.7" 4 MP CCD Silver
(show image)
IR500 Digital Camera IR-500 0.00
(excl. VAT)
0 (incl. VAT)