location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAXV400 digital foto 4.0 power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXV4000
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Lithium-Ion (Li-Ion)
Long product name Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver :
The long product name of Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGIMAXV400 digital foto 4.0 power
More>>>
Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver:
The official description of Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.0 Mega-Pixel high resolution digital camera
Thanks to a high resolution CCD of 4.0 million effective pixels, clear and detailed prints as large as A4 are possible.
By applying advanced image processing functions, subjects are brighter and more natural looking.


An Outstanding 12X Zoom
- 3X optical zoom 4X digital zoom


A World Superior Schneider Lens
- Have total confidence in image quality

An important factor that determines a camera's performance is image quality.
The highly superior Schneider lens produces crystal clear images By using a highly refractive lens, chromatics and distortion are eliminated. For more natural-looking pictures, each lens surface is multi-coated to minimize the “ghost” or “flare” phenomenon.


A World First with 9 Different Power Source

The Digimax V4000 supports no less than 9 kinds of power sources, including AA Alkaline, AA Lithium, Ni-Mn, Ni-Zn, Ni-Cd, CR-V3, Ni-MH, Li-ion batteries, as well as a dedicated Li-ion battery or AC adaptor. You are now free to take pictures whenever and wherever you’d like, without having to worry about running out of power and missing out on a perfect photo opportunity.


6cm Super Macro
- Shoot amazing close-up scenes with the Digimax V4000's Super Macro function.

The Digimax V4000’s Super Macro function makes it possible for you to capture images from as little as 6 cm from your subject.
Accurate focusing control has been made possible through precision design and lens cutting skills.


Convenient User Interface
- A Convenient user interface makes the Digimax V4000 very user-friendly.

. A Shooting Mode Dial
. A 5 Function Buttons
. Quick View (Time Selectable &; Quick Delete Available)
. Multi Language Support
(English, Korean, French, Germany, Spanish, Italian, Dutch, Danish, Finnish, Japanese, Traditional Chinese, Simplified Chinese, Swedish, Portuguese, Russian)
. Storage Driver Support


Select and Save Your 3 Favourite Shooting Modes
Personalize your camera settings to work for you.

The “My Set” function lets you choose and save your 9 favourite camera settings, such as image size, quality and ISO. This enables you to achieve great results that you want, in many different shooting conditions, with just one touch of a button.
Supports 3 modes - My Set 1 / My Set 2 / My Set 3.


Clear 1.5" TFT LCD Monitor
- Preview and review images immediately on the clear and bright LCD monitor

The brightness of the LCD is controlled automatically and can also be adjusted manually to suit the surrounding environment. For example,
it can be made brighter for night usage.


Powerful Manual Shooting
- Get the same results as a professional photographer.

The Digimax V4000 has an advanced Manual Shooting function.
There are 3 kinds of manual exposure options, including Aperture priority, Shutter priority and Manual, which provide a diverse variety of exposure modes.
You can control focus in detail through manual focusing.


Enhanced Movies &; Voice Recording
- Expand your digital experience to capturing sound and motion

The Digimax V4000 has a sound recording function, which is ideal for recoding events such a speeches and important business meetings.
You can also capture movies with sound, and add commentary to your still images.
This is limited only to the available memory capacity of the storage card.


Design your own loading screen
- Show just how original you can be, and personalize your camera’s loading screen.

The Digimax V4000 has a special function that allows you to resize a still picture to quickly design your own loading screen.
This way you can personalize your camera with a different image every day.
The Digimax V4000 also supports a variety of loading screens, leading signals and operation signals.


Continuous / Auto Bracketing Shooting
High speed continuous shooting lets you capture any moment.
With Auto Bracketing, various images of 3 frames can be taken automatically with different exposures in ±1/2EV.

Short summary description Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver:
This short summary of the Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAXV400 digital foto 4.0 power, 4.1 MP, 1/1.8", CCD, 3x, 165 g, Silver

Long summary description Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver:
This is an auto-generated long summary of Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAXV400 digital foto 4.0 power. Megapixel (approx.): 4.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Display diagonal: 3.81 cm (1.5"). Weight: 165 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
4.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.7 - 23.1 mm
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Display resolution (numeric)
117.600 pixels
Ports & interfaces
I/O ports
USB
Camera
Self-timer delay *
2, 10 s
Playback zoom (max)
1.0~ 8.3
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
2 x AA alkaline, Lithium, Ni-Mn, Ni-Zn / 1 x CR-V3
Weight & dimensions
Weight
165 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.2) Digimax Viewer, ArcSoft PhotoImpression
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Camera CCD sensor
1/1.8
Dimensions (WxDxH)
105.5 x 54.6 x 38 mm
Interface
Mono, NTSC, PAL, USB
Minimum system requirements
PC CD-ROM USB
Lens system
Schneider
Camera shutter speed
4 ~ 1/2000, 15 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP
Brand Image Product code Product Stock Price from
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROOD DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZIL DIGIMAXI5 Digital Foto 5.0, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROO DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXV50 DIGIMAXV50 digital foto 5.0 power 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver
(show image)
DIGIMAXV5 DIGIMAXV5 digital foto 5.0 power 0.00
(excl. VAT)
0 (incl. VAT)