location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 400P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE40PSNS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Silver
  • - 101.6 cm (40") 1366 x 768 pixels 500 cd/m²
  • - 8 ms
Warranty: 3 years
Long product name Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver :
The long product name of Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 400P LCD Display
More>>>
Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
The official description of Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung SyncMaster 400P is a 40 inch analog/digital LCD display that offers a 800:1 contrast ratio, 1366 x 768 resolution, pixel pitch of 0.650mm H/V, Xtrawide™ 170°/170° viewing angle, scanning frequency of 30-70kHz horizontal and 50-85 vertical, and dual inputs to accommodate either an analog or digital signal.

Short summary description Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This short summary of the Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 400P, Digital signage flat panel, 101.6 cm (40"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This is an auto-generated long summary of Samsung SyncMaster 400P Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 400P. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Silver

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.681 x 0.681 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
DVI-D ports quantity
1
Design
Product design *
Digital signage flat panel
Product colour *
Silver
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
5 W
Weight & dimensions
Width
971 mm
Depth
118 mm
Height
582 mm
Weight
23 kg
Packaging data
Package weight
28 kg
Certificates
Certification
TCO‘99
Other features
Audio input
No
Audio output
No
Display
LCD
USB 2.0 ports quantity
No
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung SyncMaster 400PN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver Samsung SyncMaster 400PN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver
(show image)
BE40TSNS SyncMaster 400PN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)