location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041897
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2019 10:34:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets :
The long product name of Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrasmooth Fine Art Papier - 17’’x 22’’, 25 sheets
More>>>
Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets:
The official description of Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UltraSmooth Fine Art Paper (USTAP) cut sheets in size US-C (25 sheets)

Short summary description Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets:
This short summary of the Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets, Taiwan, 431 x 509 mm, 1 pc(s), 440 mm, 570 mm, 2.36 kg

Long summary description Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets:
This is an auto-generated long summary of Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets based on the first three specs of the first five spec groups.

Epson Ultrasmooth Fine Art Paper, 17" x 22", 325g/m², 25 Sheets. Country of origin: Taiwan, Paper dimensions: 431 x 509 mm. Quantity per pack: 1 pc(s), Package width: 440 mm, Package depth: 570 mm. Master (outer) case gross weight: 10.9 g, Master (outer) case length: 690 mm, Master (outer) case width: 520 mm. Products per pallet: 80 pc(s), Technical features: for Large Format Inkjet Printers Epson Stylus Pro 10600/3800/4000/7600/7600/7800/9600/9800/4800