Epson logo

Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138618
Info modified on:
09 Dec 2019, 18:29:13
Long product name Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets:

Single Weight Matte Paper A2 100 Sheets

Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets:

Single Weight Matte Paper (SEMP) cut sheets in size A2 (100 Sheets).

Short summary description Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets:

Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets, 2.85 kg, 430 mm, 600 mm, 20 mm, 3.41 kg, 100 cm

Long summary description Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets:

Epson Singleweight Matte Paper, DIN A2, 120g/m², 100 Sheets. Weight: 2.85 kg. Package width: 430 mm, Package depth: 600 mm, Package height: 20 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 112 cm. Products per pallet: 80 pc(s), Dimensions (WxDxH): 420 x 594 x 13 mm, Country of origin: Japan

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.