location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041908
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:29:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets :
The long product name of Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Premium Presentation Paper Matte, 17" x 22", 50 sheets
More>>>
Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets:
The official description of Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For photographers seeking a flat matte surface, Ultra Premium Presentation Paper Matte is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find Epson Ultra Premium Presentation Paper Matte a remarkable solution for any project.

Features:

- Flat matte surface provides the optimum photographic platform.
- Instant drying capability with EPSON Professional Inks allows for easy handling.
- High color gamut yields remarkable color reproduction.
- 1440 dpi printer compatibility ensures high resolution output.
- Heavyweight stock delivers true photographic feel (for roll paper printing).
- Bright white base accentuates highlights.

Compatible Printers:

- Stylus Pro 11880.
- Stylus Pro 3800.
- Stylus Pro 4450.
- Stylus Pro 4880.
- Stylus Pro 7450.
- Stylus Pro 7880.
- Stylus Pro 9450.
- Stylus Pro 9880.
- Stylus Photo 4800.
- Stylus Pro 4400.
- Stylus Pro 7400.
- Stylus Pro 7800.
- Stylus Pro 9400.
- Stylus Pro 9800.

Short summary description Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets:
This short summary of the Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets, 3 kg, 1 pc(s), 445 mm, 570 mm, 20 mm, 2.94 kg

Long summary description Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets:
This is an auto-generated long summary of Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets based on the first three specs of the first five spec groups.

Epson Enhanced Matte Paper, 17" x 22", 189g/m², 50 Sheets. Weight: 3 kg. Quantity per pack: 1 pc(s), Package width: 445 mm, Package depth: 570 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 78 cm. Dimensions (WxDxH): 575 x 449 x 16 mm, Paper dimensions: 17" x 22", Country of origin: Japan

Weight & dimensions
Weight
3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
445 mm
Package depth
570 mm
Package height
20 mm
Package weight
2.94 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
78 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
78 cm
Products per pallet
60 pc(s)
Logistics data
Products per pallet (UK)
120 pc(s)
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
20 pc(s)
Master (outer) case width
460 mm
Master (outer) case length
590 mm
Master (outer) case height
130 mm
Master (outer) case gross weight
16 g
Products per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
575 x 449 x 16 mm
Paper dimensions
17" x 22"
Country of origin
Japan