location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-5450 Digital 5.1 Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970181-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W :
The long product name of Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-5450 Digital 5.1 Speaker System
More>>>
Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W:
The official description of Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eliminate the hassle of hiding speaker wires! Immerse yourself in clutter-free, high-fidelity digital surround sound with Logitech´s THX-certified, 315-watt Z-5450 Digital 5.1 speaker system with digital hardware decoder and dual wireless rear speakers. The Digital SoundTouch Control Center supports Dolby Digital and DTS soundtracks, and includes digital and analog inputs for connecting DVD players, PCs, video game consoles, MP3 players, and more. Fine-tune your listening experience with a convenient wireless remote. Wall-mountable satellites help make installation easy in any room. The patented dual-chamber subwoofer enhances your games, music, and movies with thundering distortion-free bass.

- Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple, clutter-free installation. Satellite speaker stands rotate for easy wall mounting.
- Listen to crystal-clear, high-quality audio through rear speaker adaptive channel hopping with redundant transmissions.
Experience earth-shaking bass. 310-watt RMS delivers thunderous power. Patented dual-chamber subwoofer plays louder and goes lower for unbelievable bass.
- Experience the full sonic experience of a movie theater. The THX certification guarantees high-quality audio. And the Z-5450 Digital speakers include a hardware DTS® decoder for master-quality sound as well as support for DTS® 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs.
- Enjoy smoother frequency response. Advanced aluminum phase plug drivers are further enhanced by a Digital EQ. The Logitech Z-5450 Digital Speakers include Dolby® Pro Logic II decoding for surround-sound playback from 2-channel analog sources, creating realistic 5.1 surround sound from stereo music, movies and games. Digital equalization actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction.
- View and change the effects settings, adjust or mute the volume, decode Dolby Digital, and use the auxiliary input jack for connecting your iPod or MP3 player--all wirelessly--with the compact Digital SoundTouch Control Center.

Short summary description Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W:
This short summary of the Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-5450 Digital 5.1 Speaker System, 5.1 channels, 315 W, 630 W, 119 W, 116 W

Long summary description Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W:
This is an auto-generated long summary of Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W based on the first three specs of the first five spec groups.

Logitech Z-5450 Digital 5.1 Speaker System. Audio output channels: 5.1 channels, RMS rated power: 315 W, Peak Music Power Output (PMPO): 630 W. Satellite speakers RMS power: 119 W. Subwoofer RMS power: 116 W

Performance
RMS rated power *
315 W
Peak Music Power Output (PMPO)
630 W
Audio output channels *
5.1 channels
Satellite speakers
Satellite speakers RMS power *
119 W
Subwoofer
Subwoofer RMS power
116 W
Technical details
Frequency range
35 - 20 Hz
Impedance
9500 Ω
Type
Home theatre speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:32:54
Uk has collected 27 expert reviews for Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-08-10 06:32:01
This hulking 5.1 sets has two big selling points - first, its got wireless rear speakers, and two, its THX-certified, THX being a sign of high quality home cinema (and gaming) audio. As such, the Logitechs are a good choice if you want superb soundin...
Good Easy to set up, Great sound, Wireless rears...
Bad Nothing of consequence...
Bottom line This hulking 5.1 sets has two big selling points - first, its got wireless rear speakers, and two, its THX-certified, THX being a sign of high quality home cinema (and gaming) audio. As such, the Logitechs are a good choice if you want superb soundin...
100%
tomshardware.co.uk
Updated:
2011-08-10 06:32:09
Id like to make this clear right out of the gate: I am not an audiophile. Im not one of those people who would spend a few thousand dollars on a sound system - not for my home, my car, or my PC. Im more the kind of person whose jaw drops when he t...
0%
expertreviews.co.uk
Updated:
2011-08-10 06:32:16
Surround-sound computer speakers are great for getting the best out of games and DVDs, but having wires trailing to each satellite speaker can be unsightly. Logitechs Z-5450 speaker set transmits an audio signal wirelessly to the two rear speakers...
100%
custompc.co.uk
Updated:
2011-08-10 06:32:19
If looks and practicality arent important to you, wed advise you to go for Logitechs eminently powerful, but slightly cheaper, Z-5500 digital speakers. However, if the Z-5500s subwoofer is too large, or you dont want to trail black wires across yo...
Bottom line If looks and practicality arent important to you, wed advise you to go for Logitechs eminently powerful, but slightly cheaper, Z-5500 digital speakers. However, if the Z-5500s subwoofer is too large, or you dont want to trail black wires across yo...
90%
itreviews.com
Updated:
2011-08-10 06:32:34
wireless 5.1 speaker system: Could this be it? Could the Logitech Z5450 package finally be the moment where a set of wireless 5.1 speakers leaps off the drawing board and becomes reality? Could this be the moment that audiophiles across...
0%
smarthouse.com.au
Updated:
2011-11-05 13:11:29
This 5.1 speaker bundle from Logitech comes with its own digital decoder and is the first in the world with wireless rears to be THX-certified. But does wireless come with a compromise on sound? While its fast making a name for itself in home enterta...
70%
goodgearguide.com.au
Updated:
2011-11-05 13:11:32
Logitechs latest high-end speakers should appeal to anyone who has ever tripped over cables or laboured to hide the wires connecting a surround-sound setup.
Good Excellent sound, convenience of wireless, easy to set up...
Bad Too expensive, not as loud as wired versions The Final Word These wireless surround speakers sound great, but the convenience will cost you...
Bottom line These wireless surround speakers sound great, but the convenience will cost you...
70%
stuff.tv
Updated:
2014-03-31 04:47:01
Trailing speaker cables all over the place is just as tedious in the office as it is in the living room, so three cheers to Logitech for cutting the two longest runs.Both rear satellites are independent, and while they arent technically wireless - eac...
Good Wireless. THX support. External inputs...
Bad Wi-Fi interference. No backlight on the remote. Unsubtle sound...
Bottom line A cracking set of PC speakers – excellent sound quality and wireless to boot...
100%
tweaktown.com
Updated:
2014-03-31 04:47:01
Originating from Switzerland, Logitech has had a lasting relationship with the consumer and OEM multimedia markets respectively since 1981 and have being constantly evolving their broad array of devices ranging from digital pens to market leading wirel...
Bottom line Overall as a mid-high-end digital speaker sound system, the Z-5450s are very competent indeed sporting many inputs on the fantastic self contained decoder and providing multiple mounting options. Let us not forget the innovative and potentially trend...
90%
stuff.tv
Updated:
2011-08-10 06:31:57
Trailing speaker cables all over the place is just as tedious in the office as it is in the living room, so three cheers to Logitech for cutting the two longest runs.Both rear satellites are independent, and while they arent technically wireless - eac...
Good Wireless. THX support. External inputs...
Bad Wi-Fi interference. No backlight on the remote. Unsubtle sound...
Bottom line A cracking set of PC speakers – excellent sound quality and wireless to boot...
100%
tweaktown.com
Updated:
2011-08-10 06:31:59
Originating from Switzerland, Logitech has had a lasting relationship with the consumer and OEM multimedia markets respectively since 1981 and have being constantly evolving their broad array of devices ranging from digital pens to market leading wirel...
Bottom line Overall as a mid-high-end digital speaker sound system, the Z-5450s are very competent indeed sporting many inputs on the fantastic self contained decoder and providing multiple mounting options. Let us not forget the innovative and potentially trend...
90%
tomshardware.com
Updated:
2011-08-10 06:32:04
THX certification, wireless satellites, and even a built-in USB 5.1 sound card - these are just some of the features you will find in todays PC speakers.
0%
tech2.com
Updated:
2011-08-10 06:32:06
Those who follow PC speakers closely would surely know about Logitech’s Z-5500 speakers and how much everyone loves them. They are indeed one of the best 5.1 PC speakers we have come across. The Z-5450, the one we are reviewing, are a slightly less...
80%
about.com/compute
Updated:
2011-08-10 06:32:11
Features of the Logitech Z-5450 Digital 5.1 Speaker SystemWireless Rear SpeakersThe Logitech Z-5450 Digital 5.1 Speaker Systems most readily apparent features is the wireless rear speakers. Many people dont go for full surround sound on their compute...
100%
homecinemachoice.com
Updated:
2011-08-10 06:32:14
PDF-file...
60%
trustedreviews.com
Updated:
2011-08-10 06:32:21
There's no doubting that flat screen TVs have really taken off in a big way this year. The chances are that for most people who are buying a new TV, it will be LCD or Plasma rather than a bulky CRT. But when it comes to entertainment, having a big screen...
Bottom line Thanks to rear speakers that only require power and receive their signal wirelessly Logitech has produced a set of surround sound speakers that have a vastly increased chance of gaining the WAF (Wife Acceptance Factor). The drawback is that due to signal...
90%
v3.co.uk
Updated:
2011-08-10 06:32:39
Dolby Digital surround sound speakers with wireless rear satellites...
80%
laptopgamers.com
Updated:
2011-08-10 06:32:39
I was quite impressed by the Logitech Z-5450s. Installation was a very simple and the wireless rear speakers worked right away without a hitch. These speakers offer great sound quality, practical design, and a wealth of input options. Although they...
0%
maximumpc.com
Updated:
2011-08-10 06:32:41
The most common problem with setting up a surround-sound speaker system is that you have to string cables across the floor to the surround channels. Logitech’s Z-5450 uses a frequency-hopping 2.4GHz transmitter to wirelessly send audio to the surrounds...
60%
Computerpoweruser.com
Updated:
2011-08-10 06:32:44
Z-5450 $499.99 Logitech (510) 795-8500 www.logitech.com Specs: RMS power: Sub 116W, satellites 315W combined; Total peak power: 630W; Maximum SPL: >103 dB; Hardware surround effects: Dolby Digital, DTS, DTS 96/24, Dolby Pro Logic II (move and music), 6...
0%
pcmag.com
Updated:
2011-08-10 06:32:46
The pioneering Logitech Z-5450 Digital is pricier than most in its class but is the first well-implemented wireless desktop system weve found. It combines room-filling sound with a great selection of 5.1-channel interfaces and decoders. But its two...
Good Wireless Surround speakers. Flexible input options. Cordless remote. Integrated multichannel decoders. Easy wall-mounting.
Bad Idiosyncratic frequency response. Mounting satellites on stands is tricky. Pricey.
Bottom line The biggest reason to buy the Logitech Z-5450 Digital instead of Logitechs more powerful, less expensive Z-5500 is the Z-5450s pair of nifty wireless surround satellites...
80%
extremetech.com
Updated:
2011-08-10 06:32:49
Assuming you can solve that problem, theres the issue of wiring: Do you have somewhere to run a pair of speaker wires back to where youve hidden away those rear speakers? The situation is the same for console gamers. Weve heard it called "the wife f...
Good Wireless rear speakers work great; plenty of oomph; nice decoder; dual optical inputs.
Bad Subwoofer is a little overzealous; very expensive.
Bottom line A great solution to stringing wires all around your room, and a nice 5.1 setup for PCs or TVs that aren’t in large rooms. But the price is steep...
80%
HardCOREware.net
Updated:
2011-08-10 06:32:54
Introduction Hot on the heels of the z-5500 comes its baby brother, the z-5450 from Logitech. Although the system is priced higher than that of its smaller sibling, the z-5450s are in fact smaller in size than the z-5500. These speakers have an interes...
0%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)