Swann logo

Swann NVR4-7082 video surveillance kit Wired 4 channels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14215
Info modified on:
21 Oct 2022, 10:32:10
Long product name Swann NVR4-7082 video surveillance kit Wired 4 channels:

4 Channels, VGA, HDMI, 720p, 1TB, RJ45, USB, PoE

Short summary description Swann NVR4-7082 video surveillance kit Wired 4 channels:

Swann NVR4-7082, Wired, Bullet, Indoor/outdoor, 30 m, 25 m, 1280 x 720 pixels

Long summary description Swann NVR4-7082 video surveillance kit Wired 4 channels:

Swann NVR4-7082. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Placement supported: Indoor/outdoor. Channels quantity: 4 channels, Storage media type: HDD, Total storage capacity: 1 TB. Ethernet interface type: Fast Ethernet. Cables included: HDMI, UTP

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.