location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Quick Wireless Connect USB key - ELPAP05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quick Wireless Connect USB key - ELPAP05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H005M05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343873452 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 11:22:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Quick Wireless Connect USB key - ELPAP05 :
The long product name of Epson Quick Wireless Connect USB key - ELPAP05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quick Wireless Connection USB Key (ELPAP05)
More>>>
Epson Quick Wireless Connect USB key - ELPAP05:
The official description of Epson Quick Wireless Connect USB key - ELPAP05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works With:
PowerLite 1725 Multimedia Projector
PowerLite 1735W Multimedia Projector
PowerLite 825 Multimedia Projector
PowerLite 85 Multimedia Projector

Short summary description Epson Quick Wireless Connect USB key - ELPAP05:
This short summary of the Epson Quick Wireless Connect USB key - ELPAP05 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Quick Wireless Connect USB key - ELPAP05, Epson, White, PowerLite 1725 PowerLite 1735W PowerLite 825 PowerLite 85, 114 mm, 184 mm, 36 mm

Long summary description Epson Quick Wireless Connect USB key - ELPAP05:
This is an auto-generated long summary of Epson Quick Wireless Connect USB key - ELPAP05 based on the first three specs of the first five spec groups.

Epson Quick Wireless Connect USB key - ELPAP05. Brand compatibility: Epson, Product colour: White, Compatibility: PowerLite 1725 PowerLite 1735W PowerLite 825 PowerLite 85. Package width: 114 mm, Package depth: 184 mm, Package height: 36 mm. Products per pallet: 2040 pc(s), Quantity per pack: 1 pc(s), Products per pallet (UK): 2057 pc(s)

Features
Brand compatibility *
Epson
Product colour
White
Compatibility
PowerLite 1725 PowerLite 1735W PowerLite 825 PowerLite 85
Weight & dimensions
Package width
114 mm
Package depth
184 mm
Package height
36 mm
Weight & dimensions
Package weight
100 g
Technical details
Country of origin
China
Logistics data
Products per pallet
2040 pc(s)
Quantity per pack
1 pc(s)
Products per pallet (UK)
2057 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Portugal 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)