TomTom logo

TomTom GO 51 navigator Fixed 12.7 cm (5") Touchscreen 235 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112965
Info modified on:
14 Mar 2024, 19:48:10
Long product name TomTom GO 51 navigator Fixed 12.7 cm (5") Touchscreen 235 g Black:

GO 51 - 5" touchscreen (480 x 272 px), 8 GB, MicroSD

Short summary description TomTom GO 51 navigator Fixed 12.7 cm (5") Touchscreen 235 g Black:

TomTom GO 51, Multi, World, 2D/3D, Lifetime, 12.7 cm (5"), 480 x 272 pixels

Long summary description TomTom GO 51 navigator Fixed 12.7 cm (5") Touchscreen 235 g Black:

TomTom GO 51. Languages support: Multi. Map coverage: World, Map view options: 2D/3D, License term in years: Lifetime. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB. Form factor: Fixed, Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.