Axis logo

Axis 210 Network Camera barebone, 10-pack 640 x 480 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86249
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis 210 Network Camera barebone, 10-pack 640 x 480 pixels:

210 Network Camera - indoor use only

Short summary description Axis 210 Network Camera barebone, 10-pack 640 x 480 pixels:

Axis 210 Network Camera barebone, 10-pack, 1 lx, 48°, 640 x 480 pixels, IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP,..., 4 MB, 16 MB

Long summary description Axis 210 Network Camera barebone, 10-pack 640 x 480 pixels:

Axis 210 Network Camera barebone, 10-pack. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 48°. Maximum resolution: 640 x 480 pixels. Supported network protocols: IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP,.... Flash memory: 4 MB, Internal memory: 16 MB. Weight: 305 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.