QNAP logo

QNAP SFF-8644 1m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173862
Info modified on:
14 Dec 2023, 10:13:38
Long product name QNAP SFF-8644 1m:

Mini SAS external cable (SFF-8644 to SFF-8644), 1.0 m

QNAP SFF-8644 1m:

QNAP integrates technologies and designs to bring forth quality products that effectively improve business efficiency on file sharing, virtualization applications, storage management and surveillance in the business environments, as well as enrich entertainment life for home users with the offering of a fun multimedia center experience.

Short summary description QNAP SFF-8644 1m:

QNAP SFF-8644 1m, 1 m, SFF-8644, SFF-8644, REXP-1220U-RP, REXP-1620U-RP,SAS-12G2E-D,SAS-12G2E-U

Long summary description QNAP SFF-8644 1m:

QNAP SFF-8644 1m. Cable length: 1 m, Connector 1: SFF-8644, Connector 2: SFF-8644

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.