location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXSTK1AW32SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXSTK1AW32SC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037080859 show
Category: Stick PCs Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - Intel Atom® x5-Z8330 1.44 GHz
  • - Flash 32 GB
  • - DDR3L 2 GB 1600 MHz
  • - MicroSDXC 128 GB
  • - HD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Device interface: HDMI
  • - Power source: AC adapter
Warranty: 1 Year
Long product name Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black :
The long product name of Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compute Stick STK1AW32SC
More>>>
Short summary description Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black:
This short summary of the Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BOXSTK1AW32SC, 1.44 GHz, Intel Atom®, Intel, x5-Z8330, 1.92 GHz, 2 MB

Long summary description Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black:
This is an auto-generated long summary of Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black based on the first three specs of the first five spec groups.

Intel BOXSTK1AW32SC. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor manufacturer: Intel. Internal memory: 2 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz. Internal storage capacity: 32 GB, Storage media: Flash, Memory card type: MicroSDXC. Graphics card: HD Graphics. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-01 02:16:40
Uk has collected 20 expert reviews for Intel BOXSTK1AW32SC stick PC 1.44 GHz Intel Atom® Windows 10 Home HDMI Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
futurefive.co.nz
Updated:
2016-11-01 02:16:36
Last year Intel released its very first Intel Compute Stick. Fast-foward to 2016 and its newest version has upped its specs. It's slightly bigger (but still not much bigger than your standard USB stick), with an extra USB port, more processing power and f...
0%
thunderbaylive.com
Updated:
2017-04-26 01:23:25
Lisa Gade reviews the 2nd generation Intel Compute Stick, a computer that looks like an oversized USB flash drive. We look at the model with the Intel Core m3-6Y30 CPU, 4 gigs of DDR3LP RAM, 64 gigs of storage and Windows 10. It sells for $350 and is also...
0%
au.pcmag.com
Updated:
2018-04-24 17:54:57
Last year, Intel fulfilled futurists' dreams with the 2015 Intel Compute Stick. While not a powerhouse, the pocket-size, Windows-equipped PC lets you turn a monitor or an HDTV into a large-screen, all-in-one desktop in seconds. The latest iteration, the I...
Good Very light, compact design, Windows 10, Plugs directly into an HDMI port in a monitor or an HDTV, microSD slot, USB 3,0 and USB 2,0 ports, Dual-band 802,11ac Wi-Fi and Bluetooth, Quiet in operation, Improved 3D performance on our tests...
Bad Needs a USB mouse to initially set up Bluetooth devices, Requires included HDMI extension cable in tight quarters, Only 19GB of storage available...
Bottom line The new Intel Compute Stick is a pocket-size Windows 10 desktop that can be used with any HDMI-equipped display. It's still easy to set up and use, but its relatively minor upgrades leave us wanting more...
80%
gadgetguy.com.au
Updated:
2018-08-02 19:49:35
Intel Compute Stick has been around for a few years. The concept is a complete computer on a stick. Plug the HDMI on one end into a monitor, TV or commercial signage and that is it!These are non-upgradable, specific purpose devices. You buy the power...
Good All-in-one computer on a stick...
Bad Need to match the model with your power needs...
80%
nerdreactor.com
Updated:
2016-11-01 02:16:30
This may be one of the most difficult items I have ever been given to review simply because this device can be so many things to so many different people. The Intel Compute Stick was one of those products that, upon unboxing and holding it in my hands, ma...
Bottom line I think that the Intel Compute Stick is damn impressive. The most difficult thing for me – when trying to review it – is imagining who this device is for. It's a little too expensive and less user-friendly when trying to justify using it as an alternative...
80%
hothardware.com
Updated:
2016-11-01 02:16:36
We dug the original Intel Compute Stick that launched last year. If you recall, the original Compute Stick was a tiny, Atom-powered device that could turn any HDMI-equipped display into a basic PC. The low-power nature of the Compute Stick meant it was id...
Good Super small fully functional PC, 802.11ac WiFi, USB 3.0 2 ports, Expandable storage, Affordable...
Bad Relatively low performance but within expectations...
Bottom line Find The Intel Compute Stick @ Amazon.ComWhen you understand what the Intel Compute Stick is – and what it isn't – it's easy to appreciate what Intel has done here. This latest Compute Stick is a clear upgrade over the original in a number of ways. The ne...
0%
legitreviews.com
Updated:
2016-11-01 02:16:36
The Intel Compute Stick was introduced in April 2015 and received a luke warm welcome as the tiny HDMI computer stick certainly had a number of faults. Most people need to keep in mind that the Intel Compete Stick was a first generation product and Intel...
Bottom line The Intel Compute Stick (Model Number STK1AW32SC) with the Intel Atom x5-Z8300 quad-core ‘Cherry Trail' processor was found to have many improvements over the original ‘Bay Trail' Compute Stick that was released last year. The extra USB port means that a...
0%
pcmag.com
Updated:
2020-06-10 06:58:00
Last year, Intel fulfilled futurists' dreams with the 2015 Intel Compute Stick($157.77 at Amazon). While not a powerhouse, the pocket-size, Windows-equipped PC lets you turn a monitor or an HDTV into a large-screen, all-in-one desktop in seconds. The late...
Good Very light, compact design, Windows 10, Plugs directly into an HDMI port in a monitor or an HDTV, microSD slot, USB 3.0 and USB 2.0 ports, Dual-band 802.11ac Wi-Fi and Bluetooth, Quiet in operation, Improved 3D performance on our tests...
Bad Needs a USB mouse to initially set up Bluetooth devices, Requires included HDMI extension cable in tight quarters, Only 19GB of storage available...
Bottom line The new Intel Compute Stick is a pocket-size Windows 10 desktop that can be used with any HDMI-equipped display. It's still easy to set up and use, but its relatively minor upgrades leave us wanting more...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)