Canon logo

Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102859
Info modified on:
30 May 2023, 12:06:22
Long product name Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:

23 ipm / 15 ipm, 600 x 1200 dpi, USB 2.0, Ethernet, Wi-Fi, 9.8 kg

Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:

Canon MAXIFY iB4050

High-speed professional business printing

High-speed printer for small office with built-in Wi-Fi and Ethernet, mobile and cloud printing. Features 2-sided printing and high capacity ink tanks for efficient, high quality business documents.

- High volume printer for a busy small office with two 250-sheet paper cassettes
- No waiting for documents with Quick First Print plus 15 colour pages/min and 23 mono pages/min
- Wi-Fi plus Ethernet connection: print from PCs, smartphones, tablets and cloud services
- Print up to 2,500 mono and 1,500 colour pages with individually replaceable XL ink tanks
- Create quality documents with Dual Resistant HD ink optimised for business printing

Short summary description Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:

Canon MAXIFY iB4050, Colour, 600 x 1200 DPI, 4, A4, 30000 pages per month, Black

Long summary description Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:

Canon MAXIFY iB4050. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.