location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX300S2-004BNL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.4 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Floorstand Tower 600 W
More>>>
Short summary description Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51, 3.4 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 600 W, Floorstand Tower

Long summary description Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51 server Floorstand Tower Intel® Xeon® 1 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x51. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Floorstand Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Motherboard chipset
Intel® E7520
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Storage
Hot-swap
Yes
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Floorstand Tower
Software
Bundled software
ServerStart package incl. ServerBooks CD, ServerSupport CD and ServerView CD
Power
Power supply *
600 W
Weight & dimensions
Weight
25 kg
Other features
Storage drive controller
2-channel U320 SCSI
I/O ports
2 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 2 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 3 x Hi-Speed USB - 4 PIN USB Type A 1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
286 x 775 x 473 mm
Graphics card
Rage XL