location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN HDMI receiver (60m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI receiver (60m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE800AR-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264642272
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE800AR-AT-G user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN HDMI receiver (60m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends an HDMI output via a single Cat 5e cable
  • - Extend 1080p by 40 m; extend 1080i (HDTV) by 60 m
  • - Superior video quality – 1920 x 1200, up to 1080p
  • - HDMI (3D, Deep Color); HDCP Compatible
  • - Supports Dolby True HD and DTS HD Master Audio
  • - 8 segment equalization adjustment switch optimizes display quality
  • - DDC compatible
Long product name ATEN HDMI receiver (60m) :
The long product name of ATEN HDMI receiver (60m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI receiver (60m)
More>>>
ATEN HDMI receiver (60m):
The official description of ATEN HDMI receiver (60m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE800AR HDMI Receiver connects to a transmitter* to extend signals up to 60m from the source using a Cat 5e cable. ATEN's VE800A incorporates new technology that allows the A/V signals to be transmitted over a single Cat 5e cable. DDC port is provided for the ability to use the display's EDID by simply connecting another Cat 5e cable. The VE800A supports HDMI features such as 3D and Deep Color to give you the picture perfect viewing experience you desire.

Compatible Transmitter Units: VS1804T 4-Port HDMI Over Cat 5 Splitter
VS1808T 8-Port HDMI Over Cat 5 Splitter
1x VE800AR HDMI Receiver
1x 0AD6-1705-10EG Power Adapter
1x Mounting Kit
1x User Instructions

Short summary description ATEN HDMI receiver (60m):
This short summary of the ATEN HDMI receiver (60m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN HDMI receiver (60m), 1920 x 1200 pixels, AV receiver, 60 m, Wired, Black, HDCP

Long summary description ATEN HDMI receiver (60m):
This is an auto-generated long summary of ATEN HDMI receiver (60m) based on the first three specs of the first five spec groups.

ATEN HDMI receiver (60m). Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Connectivity technology: Wired, Video out: HDMI Type A F. Operating voltage: 5 V, Power consumption (typical): 0.75 W. Weight: 315 g, Receiver dimensions (WxDxH): 550 x 90 x 23 mm, Receiver weight: 160 g. Package width: 59 mm, Package depth: 119 mm, Package height: 160 mm

Brand Image Product code Product Stock Price from
ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
(show image)
VE801-AT-G HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI HDBaseT Transmitter (100m) ATEN HDMI HDBaseT Transmitter (100m)
(show image)
VE812T-AT-G HDMI HDBaseT Transmitter (100m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m)
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)