ATEN logo

ATEN HDMI HDBaseT Transmitter (100m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73447
Info modified on:
10 Aug 2024, 09:46:32
Bullet Points ATEN HDMI HDBaseT Transmitter (100m):
  • - Implements HDBaseT extension technology using only one Cat 5e cable to connect the transmitter and receiver
  • - HDMI (3D, Deep Color, 4k); HDCP Compatible
  • - Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Long distance transmission - up to 100m
  • - Selects the optimum EDID settings for smooth power-up and highest quality display
  • - Supports up to 340MHz bandwidth for high performance video
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15 KV)
Long product name ATEN HDMI HDBaseT Transmitter (100m):

HDMI HDBaseT Transmitter (100m)

ATEN HDMI HDBaseT Transmitter (100m):

The VE812T HDMI Over Single Cat 5 Transmitter supports HDBaseT technology that uses a single Cat 5e cable to extend signals up to 100 m.The VE812T not only supports HDMI (3D, Deep Color ) but also Ultra HD (4k) and is HDCP compatible. Furthermore remote EDID pass-through ensures optimum video quality for your HDMI display.
1x VE812T HDMI Over Single Cat 5 Transmitter
1x 0AD8-1605-24M1 Power Adapter
1x Mounting Kit
1x User Instructions

Short summary description ATEN HDMI HDBaseT Transmitter (100m):

ATEN HDMI HDBaseT Transmitter (100m), 4096 x 2160 pixels, AV transmitter & receiver, 100 m, Wired, 3D, HDCP

Long summary description ATEN HDMI HDBaseT Transmitter (100m):

ATEN HDMI HDBaseT Transmitter (100m). Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Video in: HDMI. Operating voltage: 5.3 V, Power consumption (typical): 1.8 W. Width: 103 mm, Depth: 141.7 mm, Height: 30 mm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.