location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell Learns to Walk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Learns to Walk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
793411
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167793411
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:15:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Baby Annabell Learns to Walk :
The long product name of Baby Annabell Learns to Walk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

First steps, 3+, pink
More>>>
Baby Annabell Learns to Walk:
The official description of Baby Annabell Learns to Walk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Baby Annabell® learns to walk and makes the first steps.

- The cute whirlwind crawls on her knees, but sometime she falls over and lands on her belly. When she has to sit still and is not allowed to crawl, she is very exited.
- The loves to walk when she can hold on to your hand.
- And when she gets tired and lies on her back, she closes her eyes.

Short summary description Baby Annabell Learns to Walk:
This short summary of the Baby Annabell Learns to Walk data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell Learns to Walk, Female, 3 yr(s), Girl, Pink

Long summary description Baby Annabell Learns to Walk:
This is an auto-generated long summary of Baby Annabell Learns to Walk based on the first three specs of the first five spec groups.

Baby Annabell Learns to Walk. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Battery type: AA. Product colour: Pink

Features
Product colour *
Pink
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
4
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
286 mm
Package depth
152 mm
Package height
445 mm
Packaging data
Package volume
19300 cm³
Packaging content
Batteries included
No
Accessories included in set
Doll hat, Romper suit
Number of pieces
1 pc(s)
Logistics data
Shipping (inner) case width
30.5 cm
Shipping (inner) case length
32.3 cm
Shipping (inner) case height
47.7 cm
Shipping (inner) case gross weight
3.54 kg
Shipping (inner) case volume
47000 cm³
Products per intermodal container (20ft)
1192 pc(s)
Products per intermodal container (40ft)
2383 pc(s)
Brand Image Product code Product Stock Price from
Baby Annabell Mia so Soft Baby Annabell Mia so Soft
(show image)
794227 Mia so Soft
Baby Annabell Sophia so Soft Baby Annabell Sophia so Soft
(show image)
794234 Sophia so Soft
Baby Annabell 794401 doll Baby Annabell 794401 doll
(show image)
794401 794401