location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK452D/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:24
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Information Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3.1 GHz
  • - 54.6 cm (21.5") 4K Ultra HD 4096 x 2304 IPS
  • - 8 GB LPDDR3-SDRAM 1867 MHz 1 x 8 GB
  • - 1 TB HDD Card reader integrated
  • - Intel® Iris™ Pro Graphics 6200
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Mac OS X 10.11 El Capitan
Long product name Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver :
The long product name of Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" Retina 4K IPS, 4096 x 2304, Intel Core i5 3.1GHz, 1TB HDD 5400-rpm, 8GB 1867MHz LPDDR3, Intel Iris Pro Graphics 6200, 802.11ac, Bluetooth, FaceTime HD, OS X El Capitan, Magic Keyboard, Magic Mouse 2
More>>>
Short summary description Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54.6 cm (21.5"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, Mac OS X 10.11 El Capitan

Long summary description Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: 4K Ultra HD, Display resolution: 4096 x 2304 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® Iris™ Pro Graphics 6200. Built-in camera. Operating system installed: Mac OS X 10.11 El Capitan. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 03:01:37
Uk has collected 60 expert reviews for Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2017-01-06 03:01:36
So, the 27-inch iMac is too big, you don't want a MacBook and the Mac mini doesn't quite hit the spot. The 21.5-inch iMac could be just what you've been looking for. Following in the much larger footsteps of its king-sized cousin, the baby iMac of the fam...
Bottom line Depending on your point of view, and which model you're looking at, the 21.5in iMac is either a stroke of minimalist genius or an overpriced poseur. Apple's decision to employ slow HDDs across the range is cynical at best and, given the complete lack of u...
80%
macworld.co.uk
Updated:
2017-01-06 03:01:36
The 21.5in iMac has finally gained a Retina display. It's a 4K display, as opposed to the 5K display that the 27in Retina iMac gained in 2014. The 21.5in Macs hadn't been updated since 2013 so this update was long overdue.Apple has finally updated its ran...
Bottom line The 21.5in iMac with 4K Retina display might not be as big as the 27in iMac, and it might not have as many pixels as that model, but it finally brings the Retina display on the iMac to around the £1,000 mark, which we think it a great deal - especially si...
0%
T3.com
Updated:
2017-01-06 03:01:36
Apple's 21.5- and 27-inch iMacs received the computing equivalent of liposuction toward the end of 2012, shedding chunks from their aluminium frames. The next big upgrade arrived toward the end of 2014 when the larger of the two was upgraded to an eye-cat...
Good Display, Design, Build quality...
Bad Fusion Drive not standard, No height adjustability, No discrete GPU...
80%
techradar.com
Updated:
2017-01-06 03:01:36
Fans of compact all-in-one desktops rejoice: Apple has finally upgraded its 21.5-inch iMac with a 4K Retina display. If you've owned one of the company's non-Retina iMacs in the past and grimaced at its jagged fonts and wonky lines, an upgrade to the newe...
Good Display, Design, Speakers, Accessories...
Bad Fusion drive not standard, Chunky display bezel...
Bottom line Apple's smallest all-in-one features a great design and fantastic 4K display. Just make sure you upgrade to the Fusion Drive (at the very least) for faster boot and resume times...
90%
techradar.com/au/
Updated:
2017-01-06 03:01:36
Fans of compact all-in-one desktops rejoice: Apple has finally upgraded its 21.5-inch iMac with a 4K Retina display. If you've owned one of the company's non-Retina iMacs in the past and grimaced at its jagged fonts and wonky lines, an upgrade to the newe...
Good Display, Design, Speakers, Accessories...
Bad Fusion drive not standard, Chunky display bezel...
Bottom line Apple's smallest all-in-one features a great design and fantastic 4K display. Just make sure you upgrade to the Fusion Drive (at the very least) for faster boot and resume times...
90%
canadianreviewer.com
Updated:
2017-01-06 03:01:36
With the 4K 21.5-inch iMac and the 5K 27-inch iMac before it, Apple has made 4K technology a compelling feature for next generation computer displays and all-in-one PCs in a way that many TV manufacturers have failed to so for high-end 4K TV sets.A 4K Dis...
90%
techradar.com
Updated:
2017-01-06 03:01:36
When Apple introduced Retina displays on the iPhone 4 and iPad 3, those sharp screens made older models feel instantly outdated. Launched in late 2014, the first Mac with Retina 5K display had a similar effect. Featuring a display stuffed full of pixels...
Good Display, Peformance, Sound, Accessories...
Bad Core i7 costs extra, No height adjustability, No Target Display Mode...
Bottom line Apple's best iMac gets even better thanks to a subtle, but noticable improvement in colour support, alongside Intel's latest Skylake processor...
90%
cybershack.com.au
Updated:
2017-01-06 03:01:36
Last year's 5K Retina iMac was the first big refresh in a product line that hasn't really changed since Apple slimmed it down at the of 2012. Unsurprisingly, a high resolution screen warrants an appropriately high price point, putting the 5K iMac well int...
Good Amazing 4K display, New accessories are great, Slick design...
Bad 5400RPM HDD is unacceptably slow, Last generation processor, No dedicated GPU...
80%
itpro.co.uk
Updated:
2017-01-06 03:01:36
4K screens of varying quality have been slowly making their way into laptops, but they've been surprisingly absent from all-in-one desktop computers. The new 21.5in Apple iMac is the first that we know of to come with a 4K monitor which isn't a surprise g...
Good High resolution, high quality screen, Quiet, Easy tilt and swivel stand...
Bad Not easily upgradeable or serviceable, No SSD or hybrid drive as standard...
Bottom line The 4K screen looks superb, although one too many compromises have been made for the sake of the slender casing...
80%
pocket-lint.com
Updated:
2017-01-06 03:01:37
A new iMac range is here to woo you into staying with the desktop in 2015 rather than going mobile. With new processors, new displays, and new graphics options there is plenty to be tempted by. We've been using the new 21.5-inch model with 4K display to...
Good 4K screen resolution in top-end model looks great, new keyboard, faster performance than predecessor...
Bad Slow 5,400rpm hard drive as standard, mouse uncomfortable to use, no post-purchase RAM upgrades, Fusion Drive limits flash to 24GB (down from 128GB)...
Bottom line If you are still wanting to be bound to the desk and go Apple then the iMac is certainly the way to do it. Going Retina is certainly worth the extra cash with this 21.5-inch model - delivering ultra high-definition 4K without breaking the bank. The...
80%
expertreviews.co.uk
Updated:
2017-01-06 03:01:37
For £899 you get a fabulous-looking, wafer thin aluminium chassis, complete with sharp corners, tapering backside and robust stand. The current design is practically unchanged from when it first appeared in 2012, which itself is a mere evolution of the or...
Bottom line The 1TB hard disk is more than a little disappointing, as is the fairly significant cost of upgrading to a Fusion Drive and a Magic Trackpad 2, and don't get me started on the placement of those ports, but the cheapest 21.5in iMac is a capable and well-bu...
80%
goodgearguide.com.au
Updated:
2017-01-06 03:01:37
The Mac is a small fraction of Apple's total business, and of that, roughly three-quarters of the Macs sold are laptops. Apple could probably be forgiven if it put the entire iMac line into maintenance mode: after all, sometimes it seems like that's what...
Bottom line The 5K iMac is an incredible computer, one of the best Macs ever made—but it's also just too much for many people. A 27-inch display can dominate a desk or a room, and though the price tag has come down a lot in the past year, it's still on the pricey...
0%
itpro.co.uk
Updated:
2017-05-09 01:20:09
Sign up for our daily newsletter 4K screens of varying quality have been slowly making their way into laptops, but they've been surprisingly absent from all-in-one desktop computers. The new 21.5in Apple iMac is the first that we know of to come with a 4...
Good High resolution, high quality screen, Quiet, Easy tilt and swivel stand...
Bad Not easily upgradeable or serviceable, No SSD or hybrid drive as standard...
Bottom line The 4K screen looks superb, although one too many compromises have been made for the sake of the slender casing...
80%
theverge.com
Updated:
2017-01-06 03:01:37
The best all-in-one there is, now in both 4K and 5KLast year's iMac brought the Retina display to Apple's desktop product line in dramatic fashion. The 27-inch 5K screen was a jaw-dropping addition that made the all-in-one impossible to look away from. An...
80%
computershopper.com
Updated:
2017-01-06 03:01:37
Not so much, here in late 2015. UltraHD TVs and 4K monitors are becoming increasingly common, and the screen on Apple's 27-inch ( "Ginormous," in Apple-speak ) iMac all-in-one computer has a whopper of a 5K panel. Sony even recently jammed a 4K display in...
Good Stunning, pixel-dense 4K display, Bundled peripherals are now rechargeable, Very good performance for an all-in-one...
Bad Hard drive in entry-level model makes for slow bootup, occasional sluggishness...
Bottom line With a pixel-dense 4K display, refined design, and now-rechargeable peripherals, Apple's $1,499 compact iMac is an eye-pleasing, premium computing machine. (As good as it is, just know that the larger-screen 5K model doesn't cost that much more.) Read Mo...
80%
appleinsider.com
Updated:
2017-01-06 03:01:37
Apple's marketing team didn't need to dig deep to dream up a campaign for the new 21.5‑inch iMac with Retina 4K display —its best feature is in the name. The stellar ultra high-resolution screen mates well with Apple's chosen internals, but it would have...
Good 4K Retina display with P3 color gamut, Powerful internals, Small footprint...
Bad 5,400 rpm HDD is a snail, Price borders on 27inch 5K iMac, Slight backlight bleed at screen periphery...
Bottom line The 4K iMac's main draw is its gorgeous Retina display. For desktop users interested in having the best display around, the 21.5-inch 4k iMac is an easy recommendation with one caveat: it needs the HDD upgrade. An SSD would be preferable, obviously, but...
80%
macworld.com
Updated:
2017-01-06 03:01:37
The Mac is a small fraction of Apple's total business, and of that, roughly three-quarters of the Macs sold are laptops. Apple could probably be forgiven if it put the entire iMac line into maintenance mode: after all, sometimes it seems like that's what...
Good Gorgeous Retina screen, Thunderbolt 2 support...
Bad Fast flashstorage available as an option, Hampered by slow 5200 rpm hard drive, Discrete GPU available only as configuration option, Uses previous generation Intel chipset...
Bottom line The 5K iMac is an incredible computer, one of the best Macs ever made—but it's also just too much for many people. A 27-inch display can dominate a desk or a room, and though the price tag has come down a lot in the past year, it's still on the pricey...
80%
arstechnica.com
Updated:
2017-01-06 03:01:37
Andrew CunninghamThe new 4K iMac hooked up to an external 4K display.Andrew CunninghamThe new 4K iMac hooked up to an external 4K display.Andrew CunninghamThe back of the iMac. It really does look exactly like the non-Retina models.Andrew CunninghamNearly...
Good Gorgeous screen with an improved color gamut, Retina scaling modes let you use the 21.5-inch iMac to display as much information as the 27-inch iMac, a nice feature for people without much space, Quad-core Broadwell CPUs aren't the newest on the block but...
Bad No dedicated GPU options, and the integrated GPU chugs if you increase the resolution or hook up another 4K display, No user-accessible RAM (or any user-accessible parts, really), No Thunderbolt 3 or USB Type-C, No Target Display Mode, Putting all the por...
0%
4k.com
Updated:
2017-06-11 02:35:58
As we can pretty much expect of any Apple product and especially of any high-end Apple computing device, the 4K iMac is a fantastic performer on the whole. Its new single-fan cooling arrangement not only keeps the machine's temperature lower than what was...
Good Superb color rendering with DCI-P3 color space, Fast, powerful machine for most uses, Beautiful design, Wonderfully quiet, cool running, Decent price tag, 9.4 million pixels, El Capitan OS X works great with 4K display...
Bad No HDMI connectivity, Uses slightly older Intel processing chip architecture, No discrete Graphics card technology, Storage memory could have been more advanced...
Bottom line While we consider Apple's 5K Retina iMac to be the superior machine overall, the new 4k iMac has plenty going for it and comes at a relatively reasonable price for a piece of Apple technology with such a superb integrated True 4K display. On the whole, i...
93%
pcmag.com
Updated:
2020-08-23 05:04:56
The Apple iMac all-in-one (AIO) has long been the darling of photographers and videographers, thanks to its combination of sleek design, excellent performance, and its affinity with content-creation tools like Adobe Lightroom, Photoshop, and Premiere. For...
Good Bright 4K Retina display, DCI-P3 color gamut, New rechargeable wireless peripherals, Includes Lightning cable...
Bad No discrete graphics option, Base hard drive is only 5,400rpm, Headset jack and SD card slot are on back panel...
Bottom line With a new Retina display, the latest Intel Core I CPU, and faster memory, the latest 21.5-inch Apple iMac is a very attractive option if you're creatively inclined and have limited space and/or funds...
80%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TP003G4 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB Fusion Drive macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TQ0084Z iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00420 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR004D0 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0071W iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0082U iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DC5 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DLX iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2AE/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2MG/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)