location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9694B109
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030207008075
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC Body 24.2 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.2 MP, CMOS, 3.0" LCD, DIGIC 6, EF-M, SD/SDHC/SDXC
More>>>
Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom of expression
Powerful yet portable. Creative and convenient. The EOS M3 delivers the performance of a DSLR and the portability of a compact camera. Enjoy great photography wherever you are.

Capture stunning detail
Capture photos and movies that are packed with detail, colour and atmosphere - even in low-light conditions - thanks to an APS-C sized 24.2-megapixel CMOS sensor and ISO up to 12,800 (expandable to 25,600).

Portable DSLR power
With a compact, lightweight and stylish body that’s a pleasure to carry, the EOS M3 puts all the power of a DSLR, complete with interchangeable lenses, right by your side.

User-friendly touch interface
Use the award-winning ergonomic interface with intuitive touch screen (1,040k sRGB dots) to focus and shoot with a single tap, navigate menus and view images with ease. The screen tilts up through 180˚ (ideal for selfies) and down by 45˚ for high-angle shooting.

Be spontaneous. Enjoy fast, responsive focusing
React instinctively to the moment and catch fast moving action with ease thanks to continuous full resolution shooting at 4.2 frames-per-second – even when shooting in RAW.

Fast, sharp autofocus
Focus up to 6.1x faster than the original EOS M thanks to advanced Hybrid CMOS AF III. Autofocus locks on quickly and accurately for pin-sharp results with 49 AF points spread out across the frame, covering 80 percent of the frame vertically and 70 per cent horizontally.

Creative assist
Unleash your inner artist with Creative Assist, which gives you easy control over camera settings via the touch-screen. You can preview your adjustments in real time, learn how they translate into traditional camera settings and even save and share your favourite settings.

Full manual control
Take full expert level control any time you like with features such as the ergonomically placed Front Dial, an exposure compensation dial and extensive custom functions to suit your shooting style. Shoot in 14-bit RAW for advanced post shot editing.

Expand your system
Change your lens and see the world from a different point of view. Choose from the EF-M lens range or use one of over 70 lenses designed for EOS DSLRs via the Mount Adapter EF-EOS M. Add other optional accessories such as EOS Speedlite flashes, an electronic viewfinder or external microphone.

Shoot movies like you shoot photos
Create superb Full HD (1080p) movies at 30fps in MP4 format with fast, smooth autofocus thanks to the advanced Hybrid CMOS AF III. Touch AF in movies lets you create smooth, cinematic pull-focus effects, and Manual Focus Peaking shows sharp areas of the scene.

Short summary description Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS M3, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS M3 MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS M3. Camera type: MILC Body, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black

Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
24.2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
RAW: (3:2) 6000 x 4000, (4:3) 5328 x 4000, (16:9) 6000 x 3376, (1:1) 4000 x 4000 JPEG 3:2: (L) 6000 x 4000, (M) 4320 x 2880, (S1) 2880 x 1920, (S2) 2304 x 1536, (S3) 720x480 JPEG 4:3: (L) 5328 x 4000, (M) 3840 x 2880, (S1) 2560 x 1920, (S2) 2048 x 1536, (S3) 640x480 JPEG 16:9: (L) 6000 x 3376, (M) 4320 x 2432, (S1) 2880 x 1616 (S2) 1920 x 1080, (S3) 720 x 408 JPEG 1:1: (L) 4000 x 4000, (M) 2880 x 2880, (S1) 1920 x 1920, (S2) 1536 x 1536, (S3) 480x480
Image stabilizer *
Yes
Supported aspect ratios
3:2
Total megapixels
24.7 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Canon EF-M
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
One Shot Focus, Servo Auto Focus
Face tracking
Yes
Auto Focus (AF) points
49
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 6400, 12800, 25600, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Slow synchronization
Flash exposure lock
Yes
Flash guide number
5 m
Flash recharging time
3 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video recording time
30 min
Motion JPEG frame rate
50 fps
Resolution at capture speed
640x480@25fps, 1280x720@50fps, 1920x1080@25fps
Video formats supported
AVC, H.264, MPEG4
Audio
Built-in microphone *
Yes
Audio system
stereo
Audio formats supported
LC-AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Vari-angle LCD display
Yes
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent L, Shade, Tungsten
Scene modes *
Close-up (macro), Food, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Shutter priority
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Single image, Slide show
Histogram
Yes
Live view
Yes
Direct printing
Yes
GPS (satellite)
No
Orientation sensor
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Multi-shot
Yes
Image processor
DIGIC 6
Windows operating systems supported
Windows 7 Home Basic, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Material
Magnesium, Polycarbonate, Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
250 shots
Battery type
LP-E17
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
110.9 mm
Depth
44.4 mm
Height
68 mm
Weight (including battery)
366 g
Packaging content
AC adapter included
Yes
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Country Distributor
Deutschland 1 distributor(s)