ATEN logo

ATEN LockPro - HDMI Cable Lock

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92427
Info modified on:
10 Aug 2024, 09:46:40
Bullet Points ATEN LockPro - HDMI Cable Lock:
  • - Innovative design improves stability and flexibility
  • - One-piece and reusable design for easy installation and removal
  • - Ensures strong and reliable HDMI cable connections
  • - Universal design for securing most cables (not limited to HDMI)
  • - Environmentally safe – RoHS compliant and recyclable
  • - Sold 10 pieces per pack
Long product name ATEN LockPro - HDMI Cable Lock:

LockPro - HDMI Cable Lock

ATEN LockPro - HDMI Cable Lock:

ATEN LockPro™, the world's most effective universal HDMI cable lock

LockPro™, an ATEN exclusive technology, was created to prevent signal loss by ensuring a durable connection between your HDMI cables and devices in a simple, one-piece design. Since most HDMI connectors do not have a locking mechanism, it’s common for them to become detached or loosened and create intermittent up to complete signal loss - making cable lock solutions essential.

Short summary description ATEN LockPro - HDMI Cable Lock:

ATEN LockPro - HDMI Cable Lock, Yellow

Long summary description ATEN LockPro - HDMI Cable Lock:

ATEN LockPro - HDMI Cable Lock. Product colour: Yellow, Best uses: Peripheral, Cable type: HDMI. Weight: 18 g, Dimensions (WxDxH): 64.7 x 86.1 x 6.6 mm. Quantity per pack: 10 pc(s), Package width: 102 mm, Package depth: 220 mm. Master (outer) case net weight: 90 g, Master (outer) case width: 59 mm, Master (outer) case length: 239 mm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.