HP logo

HP USB-C to VGA Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
783500
Info modified on:
18 Nov 2024, 00:03:50
Warranty:
One-year limited warranty.
Long product name HP USB-C to VGA Adapter:

USB-C naar VGA Adapter

HP USB-C to VGA Adapter:

Drive your notebook or tablet’s video content to an external display, TV, or projector with the HP USB-C™ to VGA Adapter.

One-cable connectivity
- Plug the adapter into your tablet or notebook’s USB-C™ port and send your work to a monitor, projector or TV through the VGA port.

Take it to go
- Store the small adapter with you in your device’s carrying case for quick projection wherever you work.

Support van wereldklasse
- Rest easy with a one-year limited warranty

Short summary description HP USB-C to VGA Adapter:

HP USB-C to VGA Adapter, Black, 13 mm, 25.5 mm, 150 mm, 23.9 g, 110 mm

Long summary description HP USB-C to VGA Adapter:

HP USB-C to VGA Adapter. Product colour: Black. Width: 13 mm, Depth: 25.5 mm, Height: 150 mm. Package width: 110 mm, Package depth: 34 mm, Package height: 236 mm. Products per master (outer) case: 12 pc(s), Products per pallet: 1536 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.