location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LP1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LP1R show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 600:1
Long product name LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² :
The long product name of LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RZ-32LP1R 32" LCD 2Tuner PIP XD Engine HDMI TXT
More>>>
LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²:
The official description of LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In relation to some of its LCD rivals, LG’s 32LP1D appears both overweight and overpriced. But you will find a few additional features, especially if you’re a PC user or memory card shark, which not all screens can claim.

The design is straight from the Darth Vader school of thought, featuring swathes of heavily glossed black with even the accompanying learning remote looking like a Sith Lord’s light sabre. Integrated side speakers and a swivel stand add more width and weight to what is a cumbersome construction.

Like most latest generation LCDs the screen’s specification includes all the necessary ingredients to support a recipe of high definition success – including LG’s own ‘XD Engine’ picture processing technology. And before HDTV properly arrives on the menu you can satisfy your televisual tastes via a pair of integrated analogue and digital Freeview tuners.

Short summary description LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²:
This short summary of the LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LP1R, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²:
This is an auto-generated long summary of LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 32LP1R. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Audio
Sound output mode
15x2
Number of speakers *
2
Equalizer
Yes
Audio
Audio system
NICAM / A2 / SAP
Design
Product colour *
Black
Performance
Teletext
4000 pages
Ports & interfaces
HDMI ports quantity *
1
Power
Power consumption (standby) *
3 W
Other features
Built-in speaker(s)
Yes
Display
LCD
I/O ports
IR, RS-232C, PC Audio In, DVI-I, DTV, RF
Brand Image Product code Product Stock Price from
LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²
(show image)
RZ-26LX2R RZ-26LX2R 0.00
(excl. VAT)
0 (incl. VAT)
LG L3010T/KIT TV 76.2 cm (30") WXGA Black 450 cd/m² LG L3010T/KIT TV 76.2 cm (30") WXGA Black 450 cd/m²
(show image)
L3010T/KIT L3010T/KIT 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AL2671W 26" LCD TV 66 cm (26") WXGA Silver 450 cd/m²
(show image)
EV.M0107.011 AL2671W 26" LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV20E TV 50.8 cm (20") Silver 450 cd/m² V7 LTV20E TV 50.8 cm (20") Silver 450 cd/m²
(show image)
LTV20E LTV20E 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV30C-1 TV 76.2 cm (30") WXGA Silver 550 cd/m² V7 LTV30C-1 TV 76.2 cm (30") WXGA Silver 550 cd/m²
(show image)
LTV30C-1 LTV30C-1 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²
(show image)
LTV27C LTV27C 0.00
(excl. VAT)
0 (incl. VAT)
LG RZ-26LZ50 TV 66 cm (26") WXGA Silver 450 cd/m² LG RZ-26LZ50 TV 66 cm (26") WXGA Silver 450 cd/m²
(show image)
RZ-26LZ50 RZ-26LZ50 0.00
(excl. VAT)
0 (incl. VAT)
LG RZ-23LZ50 TV 58.4 cm (23") WXGA Silver 450 cd/m² LG RZ-23LZ50 TV 58.4 cm (23") WXGA Silver 450 cd/m²
(show image)
RZ-23LZ50 RZ-23LZ50 0.00
(excl. VAT)
0 (incl. VAT)