location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ-26LX2R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-26LX2R
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 500:1
Long product name LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² :
The long product name of LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RZ-26LX2R 26" LCD TV Intelligent Eye 1Tuner PIP HDMI XD Engine TXT
More>>>
LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²:
The official description of LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aspect Ratio: 16:9
Resolution: 1366 x 768
Brightness: 500cd/m2
Contrast ratio: 500:1
Teletext Pages: 2000
Surround System: SRS WOW

Short summary description LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²:
This short summary of the LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ-26LX2R, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²:
This is an auto-generated long summary of LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG RZ-26LX2R. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
SRS WOW
Design
Product colour *
Black
Performance
Teletext
2000 pages
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (without stand)
787.7 mm
Depth (without stand)
250.3 mm
Height (without stand)
513 mm
Weight (without stand)
17.5 kg
Other features
Built-in speaker(s)
Yes
Display
LCD
I/O ports
TV out, MNT out, RF In/Out, HDMI/HDCP Input, PC Audio In, RS-232C, IR Jack, A/V In/Out, S-Video
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:11
Uk has collected 4 expert reviews for LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
avreview.co.uk
Updated:
2011-10-03 22:54:08
Considering its low price, its picture quality is really pretty good. Theres plenty of sharpness for a start, helping high definition and strong standard definition sources alike look crisp and detailed. Its helpful too that moving objects don smear as b...
80%
T3.com
Updated:
2011-10-03 22:54:11
A gorgeous LCD television for only £800, sir? Dont mind if I do, my good fellow! Not only does LGs new flatpanel look rather swanky; it also hides a dangerously large payload of features behind its plush 26-inch screen - including that all-importan...
Good Top picture and great selection of sockets...
Bad Nothing to speak of...
Bottom line If 26 inches is all you can afford, youll love the great pictures this Hi-Def telly pumps out. There are few better around...
100%
homecinemachoice.com
Updated:
2011-10-03 22:54:10
PDF-file...
80%
stuff.tv
Updated:
2017-03-01 10:07:42
LG really wants to take on the big boys in Telly World – and sets like this will help it get there. It’s a little chunky but the glossy black styling and tech-heavy spec give it a healthy on-shelf glow.For the price, this is a belter. Motion i...
Good Vivid colours. Hardly any image noise. Nice glossy black styling.
Bad Could do with more black depth and greater three-dimensionality. A little chunky.
Bottom line There are better sets here but nothing beats this LG for all-round value...
80%
techradar.com
Updated:
2017-03-01 10:07:42
Nobody knows how to give a TV instant curb appeal better than LG. Seemingly every TV the Korean giant makes these days combines high design with price tags low enough to make rivals eyes water - just the sort of combination to catch your casual AV pun...
Good Verdict Its not perfect but makes some strong arguments given its price...
Bottom line Its not perfect but makes some strong arguments given its price...
80%
trustedreviews.com
Updated:
2017-03-01 10:07:42
The irresistible rise of LCD has caused nothing short of a complete sea-change in the fortunes of Korean giant LG Electronics. Before LCD struck gold, LG was largely perceived in the UK as a second-tier budget brand that simply couldn't compete with the b...
70%
stuff.tv
Updated:
2011-10-03 22:59:41
LG really wants to take on the big boys in Telly World – and sets like this will help it get there. It’s a little chunky but the glossy black styling and tech-heavy spec give it a healthy on-shelf glow.For the price, this is a belter. Motion i...
Good Vivid colours. Hardly any image noise. Nice glossy black styling.
Bad Could do with more black depth and greater three-dimensionality. A little chunky.
Bottom line There are better sets here but nothing beats this LG for all-round value...
80%
Brand Image Product code Product Stock Price from
LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)