icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Cooler Master logo

Cooler Master Gaming QuickFire XTi keyboard USB Nordic Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24429
Info modified on:
14 Mar 2024, 18:25:46
Warranty:
2 years
Long product name Cooler Master Gaming QuickFire XTi keyboard USB Nordic Black:

QuickFire XTi, CHERRY MX Brown switch, 1000Hz, 1ms, Micro-USB 2.0, 1.5m, NO, Black

Short summary description Cooler Master Gaming QuickFire XTi keyboard USB Nordic Black:

Cooler Master Gaming QuickFire XTi, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description Cooler Master Gaming QuickFire XTi keyboard USB Nordic Black:

Cooler Master Gaming QuickFire XTi. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Similar products
Distributors
Video +
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.