HPE logo

HPE AMD Opteron 2222 processor 3 GHz 2 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26627
Info modified on:
09 Mar 2024, 14:04:25
Long product name HPE AMD Opteron 2222 processor 3 GHz 2 MB L2:

AMD Opteron 2222, 2M Cache, 3.0 GHz, 1 GT/s, Socket F

Short summary description HPE AMD Opteron 2222 processor 3 GHz 2 MB L2:

HPE AMD Opteron 2222, AMD Opteron, Socket F (1207), 90 nm, 3 GHz, Server/workstation, 1 GT/s

Long summary description HPE AMD Opteron 2222 processor 3 GHz 2 MB L2:

HPE AMD Opteron 2222. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm. Market segment: Server. Temperature (max): 72 °C, Compatibility: DL385 G2

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.