location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U357-025-UASP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190000 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Compatible with 2.5 in. SATA HDDs and SSDs up to 3 TB
  • - Protective cover keeps SATA drive free of dust
  • - Requires no software, drivers or external power supply
Warranty: 3-year limited
Long product name Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support :
The long product name of Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support
More>>>
Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support:
The official description of Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure is a quick, easy way to connect a SATA HDD (Hard Disk Drive) or SSD (Solid State Drive) to your laptop, netbook or notebook’s USB port. Not only does it support USB 3.0 data transfer rates up to 5 Gbps, but its UASP (USB Attached SCSI Protocol) feature reduces latency and allows it to perform up to 70% faster when connected to a UASP-enabled host controller.

Perfect for storing and sharing large files like photos, music and video files, the enclosure is compatible with 2.5-inch SATA drives up to 3 TB. Just insert the drive into the SATA connector, connect the included one-foot USB 3.0 Micro-B cable to your computer, and slide the protective cover over the drive, even when it’s in use, to keep it dust-free at all times.

The U357-025-UASP accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. A blue LED flashes to indicate data transfer is occurring. After thirty minutes of inactivity, the enclosure goes into hibernation mode and wakes up when activity resumes. No software, drivers or external power supply is required. Compatible with Windows, Mac and Linux.

Short summary description Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support:
This short summary of the Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support:
This is an auto-generated long summary of Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support based on the first three specs of the first five spec groups.

Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 3 TB. Data transfer rate: 5 Gbit/s. Product colour: Black. USB connector type: USB Type-A

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Maximum storage capacity
3 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
USB connector gender
Male
USB ports quantity
1
Integrated USB cable
Yes
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
LED indicators
Yes
Performance
Data transfer rate
5 Gbit/s
UASP support
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
DC
Weight & dimensions
Cable length
0.06 m
Package width
181.1 mm
Package depth
128 mm
Package height
48 mm
Package weight
180 g
Packaging content
Cables included
Micro-USB
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
374.9 mm
Master (outer) case length
255 mm
Master (outer) case height
148.1 mm
Master (outer) case gross weight
2.1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190007
Brand Image Product code Product Stock Price from
Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G1-WPG U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible
(show image)
U457-1M2-SATAG2 U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible
(show image)
U457-025-CG2 U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support
(show image)
U457-025-AG2 U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD
(show image)
U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)