location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8212001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859706792 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 14:34:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ELEGANT DESIGN - Work in both style and comfort with the I-Spire Series laptop riser from Fellowes which features a contemporary and elegant design
  • - MULTIPLE HEIGHT ADJUSTMENTS - Whilst offering seven simple height adjustments, the I-Spire laptop lift folds flat providing an ideal portable yet ergonomic solution which is ideal for in the office or on the go
  • - FOLD OUT LEGS - Position your screen at a more comfortable viewing height with this I-Spire portable laptop stand which features fold out legs to optimise screen positioning on any laptop up to 17-Inch with a maximum weight capacity of 4kgs
  • - ADJUST WITH EASE - The I-spire laptop riser raises your laptop screen to eye level and positions the screen at a more comfortable viewing height with simple adjustments
  • - HELPS RELIEVE STRESS - This adjustable laptop stand relieves the stress placed on your shoulders, neck and eyes as you are working
  • - FIRA ACCREDITED - This laptop stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The I-Spire laptop stand comes with a 5-year warranty and access to top quality customer service to help with any quires you may have
Warranty: 5 Years
Long product name Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black :
The long product name of Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black
More>>>
Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black:
The official description of Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fellowes I-Spire is designed to provide a range of solutions that transform your home office into an inspiring work environment. Work in both style and comfort with the I-Spire Series laptop riser from Fellowes which features a contemporary and stylish design. Whilst offering 7 simple height adjustments, the I spire laptop lift folds flat providing an excellent portable yet ergonomic solution which is perfect for in the office or on the go. Position your screen at a more comfortable viewing height with this I-spire portable laptop stand which features fold out legs to optimise screen positioning on any laptop up to 17". The I-spire laptop holder raises your laptop screen to eye level and positions the screen at a more comfortable viewing height with simple adjustments, relieving the stress placed on your shoulders neck and eyes. The contemporary and clean design of the I-spire laptop holder prevents your laptop from overheating as well as complementing the modern workspace perfectly. I-Spire offers a complete range of home-office comfort solutions. With cushioned supports for your wrist, lumbar supports, foot lifts and monitor stands and laptop stands, you'll be able to work much more comfortably away from your regular office.

Short summary description Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black:
This short summary of the Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black, Laptop stand, Black, Grey, Acrylonitrile butadiene styrene (ABS), 43.2 cm (17"), 30 - 205 mm, 20.5 cm

Long summary description Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black:
This is an auto-generated long summary of Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black based on the first three specs of the first five spec groups.

Fellowes Laptop Stand for Desk - I-Spire Quick Lift Adjustable Laptop Stand for the Home and Office - Portable Laptop Stand with 7 Height Adjustments - Max Monitor Size 17", Max Weight 4KG - Black. Product type: Laptop stand, Product colour: Black, Grey, Material: Acrylonitrile butadiene styrene (ABS). Height adjustment range: 30 - 205 mm, Maximum height: 20.5 cm. Width: 320 mm, Depth: 286 mm, Height: 420 mm. Package width: 33 mm, Package depth: 46 mm, Package height: 29 mm

Design
Product type *
Laptop stand
Product colour *
Black, Grey
Material
Acrylonitrile butadiene styrene (ABS)
Maximum notebook screen size compatibility
43.2 cm (17")
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
30 - 205 mm
Maximum height
20.5 cm
Number of height positions
7
Weight & dimensions
Width
320 mm
Weight & dimensions
Depth
286 mm
Height
420 mm
Weight
800 g
Packaging data
Package width
33 mm
Package depth
46 mm
Package height
29 mm
Package weight
1.08 kg
Package type
Box
Technical details
Country of origin
China
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)