location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Pro 4 Type Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9Q-00034
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 20:28:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY US International
  • - Touchpad
  • - Cover
  • - Docking Microsoft Cover port
  • - Brand compatibility: Microsoft
  • - Black
Warranty: 1 year
Long product name Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black :
The long product name of Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f/ Surface Pro 4, Accelerometer, 285 g
More>>>
Short summary description Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black:
This short summary of the Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Pro 4 Type Cover, QWERTY, US International, Touchpad, Microsoft, Surface Pro 4, Black

Long summary description Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black:
This is an auto-generated long summary of Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black based on the first three specs of the first five spec groups.

Microsoft Surface Pro 4 Type Cover. Keyboard layout: QWERTY, Keyboard language: US International, Pointing device: Touchpad. Brand compatibility: Microsoft, Compatibility: Surface Pro 4, Product colour: Black. Connectivity technology: Docking, Device interface: Microsoft Cover port. Width: 295 mm, Depth: 217 mm, Height: 4.64 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 15:14:14
Uk has collected 4 expert reviews for Microsoft Surface Pro 4 Type Cover QWERTY US International Microsoft Cover port Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%